location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Goula 50266 domino

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Goula
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zoo Domino
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50266 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8421914502664
Category: Dominoes Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74077
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2024 15:15:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Goula 50266 domino
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Minimum number of players: 1
  • - Recommended age group: Preschool
  • - Recommended age (min): 2 yr(s)
  • - Multicolor
  • - Material: Wood, Fabric
Long product name Goula 50266 domino :
The short editorial description of Goula 50266 domino

Goula Zoo Domino, 2+
More>>>
Goula 50266 domino:
The official marketing text of Goula 50266 domino as supplied by the manufacturer

A wooden domino set with silkscreen printed drawings of zoo animals. Get to know the different animals while playing this game!
The 28 domino pieces are made of a very good quality beech wood. Including a textile bag to store your product and a how to play instruction sheet.
Suitable for children aged 2 and older.

Short summary description Goula 50266 domino:
This short summary of the Goula 50266 domino data-sheet is auto-generated and uses the product title and the first six key specs.

Goula 50266, Preschool, Wood, Fabric, Boy/Girl, 2 yr(s), Multicolor, China

Long summary description Goula 50266 domino:
This is an auto-generated long summary of Goula 50266 domino based on the first three specs of the first five spec groups.

Goula 50266. Recommended age group: Preschool, Material: Wood, Fabric, Suggested gender: Boy/Girl. Width: 2.76" (70 mm), Depth: 0.276" (7 mm), Height: 1.38" (35 mm). Number of pieces: 29 pc(s), Package width: 9.84" (250 mm), Package depth: 1.57" (40 mm). Pallet height: 39" (99 cm), Pallet weight: 329.4 lbs (149.4 kg), Number of cartons per pallet: 12 pc(s)

Features
Recommended age group *
Preschool
Suggested gender
Boy/Girl
Recommended age (min)
2 yr(s)
Minimum number of players
1
Product color
Multicolor
Material *
Wood, Fabric
Country of origin
China
Certification
CE
Weight & dimensions
Width
2.76" (70 mm)
Depth
0.276" (7 mm)
Height
1.38" (35 mm)
Weight
11.5 oz (325 g)
Packaging data
Number of pieces
29 pc(s)
Package width
9.84" (250 mm)
Package depth
1.57" (40 mm)
Package height
5.71" (145 mm)
Package weight
15 oz (425 g)
Package tare weight
3.53 oz (100 g)
Logistics data
Pallet height
39" (99 cm)
Pallet weight
329.4 lbs (149.4 kg)
Number of cartons per pallet
12 pc(s)
Number of cartons per pallet layer
4 pc(s)
Number of layers per pallet
3 pc(s)
Quantity per pallet
288 pc(s)
Master (outer) case width
14.6" (370 mm)
Master (outer) case length
20.9" (530 mm)
Master (outer) case height
11" (280 mm)
Master (outer) case weight
24.7 lbs (11.2 kg)
Master (outer) case volume
54908 cm³
Quantity per master (outer) case
24 pc(s)
Master (outer) case tare weight
14.1 oz (400 g)
Master (outer) case net weight
23.8 lbs (10.8 kg)
Customs product code (TARIC)
95030099