NEC logo

NEC VERSA M320 P4M 2.2GHZ/512KB 256MB 30GB 15TFT DVD8X XPP 1YR PURR 15" 0.25 GB DDR-SDRAM

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59587
Info modified on:
15 Dec 2023, 11:28:57
Guarantee:
Standard warranty: 1-year warranty pick-up & return
European coverage
NEC ULTRACARE
Extended warranties 3-year pick-up & return D+5
(option): (within Europe)
3 Years On Site (D+1): 3 Years On Site (D+1) +
Protection Solutions
Protection Solutions 1 or 3-year pick-up & return
(option): Installation service (option)
Basic, standard or comprehensive
Long product name NEC VERSA M320 P4M 2.2GHZ/512KB 256MB 30GB 15TFT DVD8X XPP 1YR PURR 15" 0.25 GB DDR-SDRAM:

NEC VERSA M320 P4M 2.2GHZ/512KB 256MB 30GB 15TFT DVD8X XPP 1Year warranty

Short summary description NEC VERSA M320 P4M 2.2GHZ/512KB 256MB 30GB 15TFT DVD8X XPP 1YR PURR 15" 0.25 GB DDR-SDRAM:

NEC VERSA M320 P4M 2.2GHZ/512KB 256MB 30GB 15TFT DVD8X XPP 1YR PURR, 2.2 GHz, 15", 1024 x 768 pixels, 0.25 GB, DDR-SDRAM, 30 GB

Long summary description NEC VERSA M320 P4M 2.2GHZ/512KB 256MB 30GB 15TFT DVD8X XPP 1YR PURR 15" 0.25 GB DDR-SDRAM:

NEC VERSA M320 P4M 2.2GHZ/512KB 256MB 30GB 15TFT DVD8X XPP 1YR PURR. Processor frequency: 2.2 GHz. Display diagonal: 15", Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 30 GB. Weight: 7.05 lbs (3.2 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.