location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Edimax EW-7206APG Wireless Access Point 100 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Edimax Check ‘Edimax’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EW-7206APG Wireless Access Point
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EW-7206APG show
Show alternative article codes used in the online market place
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘Edimax’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Edimax: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50055
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2023 12:48:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Edimax EW-7206APG Wireless Access Point 100 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.4 GHz
  • - Maximum data transfer rate: 100 Mbit/s
  • - EAP-MD5, SSID, WPA, WPA2
Long product name Edimax EW-7206APG Wireless Access Point 100 Mbit/s :
The short editorial description of Edimax EW-7206APG Wireless Access Point 100 Mbit/s

EW-7206APg Wireless 802.11b/g Access Point
More>>>
Short summary description Edimax EW-7206APG Wireless Access Point 100 Mbit/s:
This short summary of the Edimax EW-7206APG Wireless Access Point 100 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Edimax EW-7206APG Wireless Access Point, 100 Mbit/s, 2.4 - 2.4835 GHz, EAP-MD5, SSID, WPA, WPA2, 12V DC, 0.4A, FCC Class B, CE Mark, RP-SMA

Long summary description Edimax EW-7206APG Wireless Access Point 100 Mbit/s:
This is an auto-generated long summary of Edimax EW-7206APG Wireless Access Point 100 Mbit/s based on the first three specs of the first five spec groups.

Edimax EW-7206APG Wireless Access Point. Maximum data transfer rate: 100 Mbit/s, Frequency band: 2.4 - 2.4835 GHz. Security algorithms: EAP-MD5, SSID, WPA, WPA2. Power requirements: 12V DC, 0.4A. Certification: FCC Class B, CE Mark. Antenna connector type: RP-SMA

Brand Image Article code product Stock Price from
D-Link DAP-1360 300 Mbit/s D-Link DAP-1360 300 Mbit/s
(show image)
DAP-1360/B DAP-1360 0.00
(excl. VAT)
0 (incl. VAT)