location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DPS-200 power supply unit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DPS-200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPS-200 show
Show alternative article codes used in the online market place
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139907
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:26:09
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jun 2016
Product end of life date
Guarantee: 1 year
Long product name D-Link DPS-200 power supply unit :
The short editorial description of D-Link DPS-200 power supply unit

60 Watt Redundant Power Supply Unit
More>>>
D-Link DPS-200 power supply unit:
The official marketing text of D-Link DPS-200 power supply unit as supplied by the manufacturer

The tandem of D-Link’s new Enterprise Gigabit switches and DPS Series of Modular Redundant Power Supplies (RPSU) enables today’s business networks with unmatched flexibility, performance, scalability, and availability.
The modular design of the DPS Series of RPSUs enables companies to selectively and cost effectively deploy higher availability configurations precisely when and where they are needed most. When paired with a supported D-Link switch, the DPS-200, and DPS-500 provide uninterrupted fail-over, in the unlikely event of a mechanical power supply failure. The system integration between D-Link’s Managed Layer 2 switches, Layer 3 switches, and RPSU system, provide customers with the fundamental building blocks to create economical and scalable networks without having to sacrifice network performance and availability.

Features:
• Modular Design
• Flexible 1 to 1 Sparing Options
• Provides Immediate Fail-Over

Short summary description D-Link DPS-200 power supply unit:
This short summary of the D-Link DPS-200 power supply unit data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DPS-200, UL and/or CSA, 0 - 40 °C, -25 - 55 °C, 20 - 80%, 2.2 lbs (1 kg), 6.59 x 7.36 x 1.74" (167.3 x 187 x 44.3 mm)

Long summary description D-Link DPS-200 power supply unit:
This is an auto-generated long summary of D-Link DPS-200 power supply unit based on the first three specs of the first five spec groups.

D-Link DPS-200. Safety: UL and/or CSA. Weight: 2.2 lbs (1 kg). Dimensions (WxDxH): 6.59 x 7.36 x 1.74" (167.3 x 187 x 44.3 mm)

Performance
Safety
UL and/or CSA
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-25 - 55 °C
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
2.2 lbs (1 kg)
Other features
Dimensions (WxDxH)
6.59 x 7.36 x 1.74" (167.3 x 187 x 44.3 mm)
Country Distributor
Danmark 1 distributor(s)
Australia 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)