location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P756-010 KVM cable Black 120.1" (3.05 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGA/USB/Audio Combo Cable Kit for KVM Switch B006-VUA4-K-R, 10-ft.
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P756-010 show
Show alternative article codes used in the online market place
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82736
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:26:48
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime limited warranty
Long product name Tripp Lite P756-010 KVM cable Black 120.1" (3.05 m) :
The short editorial description of Tripp Lite P756-010 KVM cable Black 120.1" (3.05 m)

VGA/USB/Audio Combo Cable Kit for KVM Switch B006-VUA4-K-R, 10-ft.
More>>>
Tripp Lite P756-010 KVM cable Black 120.1" (3.05 m):
The official marketing text of Tripp Lite P756-010 KVM cable Black 120.1" (3.05 m) as supplied by the manufacturer

Tripp Lite's 10-ft. USB (All-in-1) KVM cable kit is designed to connect a USB computer to Tripp Lite's B006-VUA4-K-R KVM Switch. This premium All-in-1 cable provides superior performance and cable management. The KVM Switch side of the cable kit consists of a HD15 Male cable, plus two 3.5mm stereo connectors. The computer side of the cable kit consists of a HD15 Male cable, USB A Male cable, and 2 x 3.5mm stereo connectors for Speaker and Microphone connections. All cables are manufactured from superior molded cabling with integral strain relief and foil shielding for maximum EMI/RFI protection.
- Connects a USB Computer to Tripp Lite's B006-VUA4-K-R KVM Switch
- All-in-1 construction and slim size makes management and organization of cables much easier
- KVM Switch side of the cable kit consists of a HD15 Male cable, plus two 3.5mm stereo connectors
- Computer side of the cable kit consists of a HD15 Male cable, a USB A Male cable, 2 x 3.5mm Speaker/Microphone
- Molded, color-coded connectors

Short summary description Tripp Lite P756-010 KVM cable Black 120.1" (3.05 m):
This short summary of the Tripp Lite P756-010 KVM cable Black 120.1" (3.05 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P756-010, 120.1" (3.05 m), Black, HD15, 2x 3.5mm, HD15, 2x 3.5mm, USB A, Male/Male

Long summary description Tripp Lite P756-010 KVM cable Black 120.1" (3.05 m):
This is an auto-generated long summary of Tripp Lite P756-010 KVM cable Black 120.1" (3.05 m) based on the first three specs of the first five spec groups.

Tripp Lite P756-010. Cable length: 120.1" (3.05 m), Product color: Black, Connector 1: HD15, 2x 3.5mm

Performance
Product color
Black
Cable length *
120.1" (3.05 m)
Performance
Connector 1
HD15, 2x 3.5mm
Connector 2
HD15, 2x 3.5mm, USB A
Connector gender
Male/Male
Country Distributor
United Kingdom 1 distributor(s)