location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Deluxe Access keyboard PS/2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deluxe Access Keyboard
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9217442
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95058
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:22:10
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Three-year warranty.
Long product name Logitech Deluxe Access keyboard PS/2 :
The short editorial description of Logitech Deluxe Access keyboard PS/2

The Logitech Deluxe Access Keyboard delivers superior performance in a value keyboard.
More>>>
Logitech Deluxe Access keyboard PS/2:
The official marketing text of Logitech Deluxe Access keyboard PS/2 as supplied by the manufacturer

The Logitech Deluxe Access Keyboard delivers superior performance in a value keyboard. It puts everything for work, play and communication at your fingertips, so you get more done, more easily. The flat Zero-Degree Tiltkeyboard with detachable wrist rest is designed for comfort. Responsive keys provide an exceptional touch. Fast-user switching for Windows XP is built in. Enhanced Function key commands simplify the things you do most often. Gain one-touch access to email, instant messenger and webcam. Easily control your multimedia experience. Quickly access files, pictures, music, and the Web. Made by the keyboard experts at Logitech, it includes a three-year warranty.

Short summary description Logitech Deluxe Access keyboard PS/2:
This short summary of the Logitech Deluxe Access keyboard PS/2 data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Deluxe Access Keyboard, Wired, PS/2

Long summary description Logitech Deluxe Access keyboard PS/2:
This is an auto-generated long summary of Logitech Deluxe Access keyboard PS/2 based on the first three specs of the first five spec groups.

Logitech Deluxe Access Keyboard. Connectivity technology: Wired, Device interface: PS/2

Keyboard
Connectivity technology *
Wired
Device interface *
PS/2
Weight & dimensions
Keyboard dimensions (WxDxH)
2.01 x 0.236 x 0.961" (51 x 6 x 24.4 mm)
Weight & dimensions
Keyboard weight
33.9 oz (960 g)
Other features
Compatible operating systems
Windows 98, NT 4, 2000, Me, XP Mac OS X
I/O ports
PS/2
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:11:05
Uk has collected 1 expert review for Logitech Deluxe Access keyboard PS/2 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
pcstats.com
Updated:
2017-03-01 10:11:05
Putting the sarcasm aside for just a brief moment, the Logitech Deluxe Access Keyboard comes with a set of three extra buttons which are in fact quite useful.
0%
Brand Image Article code product Stock Price from
Logitech USB PLAYSTATION 2 / USB - UK LAYOUT keyboard Black Logitech USB PLAYSTATION 2 / USB - UK LAYOUT keyboard Black
(show image)
967199-0120 USB KEYBOARD PLAYSTATION 2 / USB - UK LAYOUT 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Desktop Deluxe Optical keyboard RF Wireless Logitech Cordless Desktop Deluxe Optical keyboard RF Wireless
(show image)
2222251 Cordless Desktop Deluxe Optical 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Deluxe Access - clavier keyboard AZERTY Logitech Deluxe Access - clavier keyboard AZERTY
(show image)
967087-0101 Deluxe Access KeyBoard - clavier 0.00
(excl. VAT)
0 (incl. VAT)