location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon INKTCARTRIDGE BCI-21 COLOR BJC4000 BJC5500 MP C30 ink cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
INKTCARTRIDGE BCI-21 COLOR BJC4000 BJC5500 MP C30
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAN22072
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52605
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon INKTCARTRIDGE BCI-21 COLOR BJC4000 BJC5500 MP C30 ink cartridge Original :
The short editorial description of Canon INKTCARTRIDGE BCI-21 COLOR BJC4000 BJC5500 MP C30 ink cartridge Original

CANON INKTCARTRIDGE BCI-21 COLOR BJC4000 BJC5500 MP C30
More>>>
Canon INKTCARTRIDGE BCI-21 COLOR BJC4000 BJC5500 MP C30 ink cartridge Original:
The official marketing text of Canon INKTCARTRIDGE BCI-21 COLOR BJC4000 BJC5500 MP C30 ink cartridge Original as supplied by the manufacturer

Canon printers are renowned for quality and results - especially when using genuine Canon supplies. Enjoy a wide range of Canon supplies - there's no time like the present to give your printer the finest it deserves.

Short summary description Canon INKTCARTRIDGE BCI-21 COLOR BJC4000 BJC5500 MP C30 ink cartridge Original:
This short summary of the Canon INKTCARTRIDGE BCI-21 COLOR BJC4000 BJC5500 MP C30 ink cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Canon INKTCARTRIDGE BCI-21 COLOR BJC4000 BJC5500 MP C30, Original, Inkjet printing, 10 - 80%, 5 - 35 °C, 100 pages per month

Long summary description Canon INKTCARTRIDGE BCI-21 COLOR BJC4000 BJC5500 MP C30 ink cartridge Original:
This is an auto-generated long summary of Canon INKTCARTRIDGE BCI-21 COLOR BJC4000 BJC5500 MP C30 ink cartridge Original based on the first three specs of the first five spec groups.

Canon INKTCARTRIDGE BCI-21 COLOR BJC4000 BJC5500 MP C30. Type: Original, Print technology: Inkjet printing. Maximum duty cycle: 100 pages per month

Features
Print technology
Inkjet printing
Type *
Original
Color
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
5 - 35 °C
Other features
Maximum duty cycle
100 pages per month
Brand Image Article code product Stock Price from
Canon BCI-21 ink cartridge Original Cyan, Magenta, Yellow Canon BCI-21 ink cartridge Original Cyan, Magenta, Yellow
(show image)
0955A002 BCI-21 0.00
(excl. VAT)
0 (incl. VAT)
Canon BCI-21 c 100sh SECU ink cartridge Original Canon BCI-21 c 100sh SECU ink cartridge Original
(show image)
0955A350 BCI-21 c 100sh SECU 0.00
(excl. VAT)
0 (incl. VAT)
Canon BCI21 C INK TANK COLOR ink cartridge Original Canon BCI21 C INK TANK COLOR ink cartridge Original
(show image)
0955A348 BCI21 C INK TANK COLOR 0.00
(excl. VAT)
0 (incl. VAT)
Canon BCI21C INK TANK COLOR ink cartridge Original Canon BCI21C INK TANK COLOR ink cartridge Original
(show image)
F47-0741310 BCI21C INK TANK COLOR 0.00
(excl. VAT)
0 (incl. VAT)