location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin Wireless G Notebook Card 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless G Notebook Card
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5D7010
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0722868455630 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62413
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Belkin Wireless G Notebook Card 54 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - PCI
  • - 54 Mbit/s
  • - Single-band (2.4 GHz)
  • - Component for: Laptop
Long product name Belkin Wireless G Notebook Card 54 Mbit/s :
The short editorial description of Belkin Wireless G Notebook Card 54 Mbit/s

Wireless G Notebook Card
More>>>
Short summary description Belkin Wireless G Notebook Card 54 Mbit/s:
This short summary of the Belkin Wireless G Notebook Card 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin Wireless G Notebook Card, Wireless, PCI, 54 Mbit/s

Long summary description Belkin Wireless G Notebook Card 54 Mbit/s:
This is an auto-generated long summary of Belkin Wireless G Notebook Card 54 Mbit/s based on the first three specs of the first five spec groups.

Belkin Wireless G Notebook Card. Connectivity technology: Wireless, Host interface: PCI. Maximum data transfer rate: 54 Mbit/s, Wi-Fi band: Single-band (2.4 GHz)

Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:24:07
Uk has collected 1 expert review for Belkin Wireless G Notebook Card 54 Mbit/s and the rating is 75 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
75%
Brand Image Article code product Stock Price from
Belkin

Belkin Wireless G Desktop Card Internal
(show image)
F5D7000 Wireless G Desktop Card 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Wireless G Gaming Adapter 54 Mbit/s
(show image)
F5D7330 Wireless G Gaming Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Wireless G Plus Notebook Card 125 Mbit/s
(show image)
F5D7011 Wireless G Plus Notebook Card 0.00
(excl. VAT)
0 (incl. VAT)