location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys 100 Base-LX Mini-GBIC SFP Transceiver network media converter 100 Mbit/s 1310 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100 Base-LX Mini-GBIC SFP Transceiver
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFELX1
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36344
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Linksys 100 Base-LX Mini-GBIC SFP Transceiver network media converter 100 Mbit/s 1310 nm :
The short editorial description of Linksys 100 Base-LX Mini-GBIC SFP Transceiver network media converter 100 Mbit/s 1310 nm

100 Base-LX Mini-GBIC SFP Transceiver
More>>>
Linksys 100 Base-LX Mini-GBIC SFP Transceiver network media converter 100 Mbit/s 1310 nm:
The official marketing text of Linksys 100 Base-LX Mini-GBIC SFP Transceiver network media converter 100 Mbit/s 1310 nm as supplied by the manufacturer

The MFELX1 is an easy-to-install Mini-GBIC (SFP) transceiver module that provides a simple way to add 100 Base-LX functionality to your Linksys managed switch. The module operates at a wavelength of 1310nm and supports single-mode fiber optic cabling. In a typical operating environment, it can achieve distances over 10 km depending on the total attenuation in the fiber plant.

100 Base-LX is mainly used in metro area networks (MAN) or in large campus networks needing 100 Mbps connectivity between sites. The MFELX1 can be used with Linksys managed switches to create solutions that meet the needs for a broad range of customers.

The MFELX1 is a part of the Linksys family of Mini-GBIC transceiver modules. For other options, see the MFEFX1, MGBSX1, MGBLH1 and MGBTX1.

Short summary description Linksys 100 Base-LX Mini-GBIC SFP Transceiver network media converter 100 Mbit/s 1310 nm:
This short summary of the Linksys 100 Base-LX Mini-GBIC SFP Transceiver network media converter 100 Mbit/s 1310 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys 100 Base-LX Mini-GBIC SFP Transceiver, 100 Mbit/s, 100BASE-LX, Wired, 393700.8" (10000 m), 1310 nm, SFP MSA, ITU-T G.957 and G.958, FDA 21CFR 1040.10,11, IEC 60825-1,2, FCC Part15 Class B, UL, cUL,...

Long summary description Linksys 100 Base-LX Mini-GBIC SFP Transceiver network media converter 100 Mbit/s 1310 nm:
This is an auto-generated long summary of Linksys 100 Base-LX Mini-GBIC SFP Transceiver network media converter 100 Mbit/s 1310 nm based on the first three specs of the first five spec groups.

Linksys 100 Base-LX Mini-GBIC SFP Transceiver. Maximum data transfer rate: 100 Mbit/s, Cabling technology: 100BASE-LX. Connectivity technology: Wired. Maximum transfer distance: 393700.8" (10000 m), Wavelength: 1310 nm. Certification: SFP MSA, ITU-T G.957 and G.958, FDA 21CFR 1040.10,11, IEC 60825-1,2, FCC Part15 Class B, UL, cUL,.... Weight: 0.635 oz (18 g)

Network
Maximum data transfer rate *
100 Mbit/s
Cabling technology
100BASE-LX
Ports & interfaces
Connectivity technology
Wired
Performance
Maximum transfer distance *
393700.8" (10000 m)
Wavelength *
1310 nm
Design
Certification
SFP MSA, ITU-T G.957 and G.958, FDA 21CFR 1040.10,11, IEC 60825-1,2, FCC Part15 Class B, UL, cUL, ICES-003, CB
Weight & dimensions
Weight
0.635 oz (18 g)
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
5 - 90%
Other features
Dimensions (WxDxH)
0.512 x 2.32 x 0.236" (13 x 59 x 6 mm)
Connector(s)
LX
Country Distributor
Deutschland 1 distributor(s)