location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech G5 Laser mouse USB Type-A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G5 Laser Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
931376-0403
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40065
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech G5 Laser mouse USB Type-A
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - USB Type-A
  • - Buttons quantity: 3
Long product name Logitech G5 Laser mouse USB Type-A :
The short editorial description of Logitech G5 Laser mouse USB Type-A

G5 Gaming Mouse Special Edition
More>>>
Logitech G5 Laser mouse USB Type-A:
The official marketing text of Logitech G5 Laser mouse USB Type-A as supplied by the manufacturer

Tune for game domination. The Logitech G5 Laser Mouse gives you the edge with a 2000 dpi laser engine sending out an astounding 500 USB reports per second* for precision response at blinding speeds. A Logitech exclusive, the G5's 36-gram adjustable weight cartridge gives you thousands of variations on balance and weight—including one that´s perfect for your unique gaming style. Polytetrafluoroethylene (PTFE) gaming feet provide the ultra-smooth glide you want in a gaming-grade mouse, and Logitech´s SetPoint software allows you to customize your mouse with advanced features such as game detection and in-game adjustable sensitivity (including independent x- and y-axis settings).

Short summary description Logitech G5 Laser mouse USB Type-A:
This short summary of the Logitech G5 Laser mouse USB Type-A data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech G5 Laser Mouse, Laser, USB Type-A

Long summary description Logitech G5 Laser mouse USB Type-A:
This is an auto-generated long summary of Logitech G5 Laser mouse USB Type-A based on the first three specs of the first five spec groups.

Logitech G5 Laser Mouse. Movement detection technology: Laser, Device interface: USB Type-A, Buttons quantity: 3

Mouse
Device interface *
USB Type-A
Movement detection technology *
Laser
Buttons quantity *
3
Weight & dimensions
Weight
1.27 oz (36 g)
Packaging data
Bundled software
SetPoint
Other features
Compatible operating systems
Windows 98, 2000, Me, XP
Recommended system requirements
USB
Brand Image Article code product Stock Price from
Logitech Cordless Optical Notebook V270 mouse Bluetooth 1000 DPI Logitech Cordless Optical Notebook V270 mouse Bluetooth 1000 DPI
(show image)
931566-0914 Cordless Optical Notebook Mouse V270 0.00
(excl. VAT)
0 (incl. VAT)