location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHB7102/00 headphones/headset Wireless In-ear Calls/Music Bluetooth White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SHB7102 Bluetooth Stereo Headset
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SHB7102/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895997225
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 191222
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips SHB7102/00 headphones/headset Wireless In-ear Calls/Music Bluetooth White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White Calls/Music In-ear Headset
  • - Wireless Bluetooth 1.2 393.7" (10 m)
  • - Intraaural
  • - Microphone type: Built-in
  • - Built-in battery Lithium Polymer (LiPo)
Long product name Philips SHB7102/00 headphones/headset Wireless In-ear Calls/Music Bluetooth White :
The short editorial description of Philips SHB7102/00 headphones/headset Wireless In-ear Calls/Music Bluetooth White

Wireless music and calls Make your music player wireless!
More>>>
Philips SHB7102/00 headphones/headset Wireless In-ear Calls/Music Bluetooth White:
The official marketing text of Philips SHB7102/00 headphones/headset Wireless In-ear Calls/Music Bluetooth White as supplied by the manufacturer

Simply plug the included Bluetooth audio adapter into your MP3 player's standard headphone jack and enjoy wireless music in digital stereo quality. Connect to your phone and MP3 player at the same time and switch between songs and calls.

Short summary description Philips SHB7102/00 headphones/headset Wireless In-ear Calls/Music Bluetooth White:
This short summary of the Philips SHB7102/00 headphones/headset Wireless In-ear Calls/Music Bluetooth White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHB7102/00, Wireless, Calls/Music, 0.776 oz (22 g), Headset, White

Long summary description Philips SHB7102/00 headphones/headset Wireless In-ear Calls/Music Bluetooth White:
This is an auto-generated long summary of Philips SHB7102/00 headphones/headset Wireless In-ear Calls/Music Bluetooth White based on the first three specs of the first five spec groups.

Philips SHB7102/00. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Wireless range: 393.7" (10 m). Weight: 0.776 oz (22 g). Product color: White

Performance
Product type *
Headset
Wearing style *
In-ear
Recommended usage *
Calls/Music
Headset type
Binaural
Product color *
White
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
1.2
Wireless range
393.7" (10 m)
Headphones
Ear coupling *
Intraaural
Magnet type
Neodymium
Driver unit
0.394" (1 cm)
Microphone
Microphone type *
Built-in
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery technology
Lithium Polymer (LiPo)
Continuous audio playback time
8 h
Rechargeable battery
Yes
Talk time
10 h
Standby time
210 h
Weight & dimensions
Weight
0.776 oz (22 g)
Packaging data
Package width
2.52" (64 mm)
Package height
8.58" (218 mm)
Logistics data
Master (outer) case width
15.7" (400 mm)
Master (outer) case length
16" (406 mm)
Master (outer) case height
10.4" (264 mm)
Master (outer) case GTIN (EAN/UPC)
87 12581 32408 7
Shipping (inner) case width
7.64" (19.4 cm)
Shipping (inner) case length
7.72" (19.6 cm)
Shipping (inner) case height
9.8" (24.9 cm)
Shipping (inner) case GTIN (EAN/UPC)
87 12581 31909 0
Other features
Compatibility
Telephone
Dimensions (WxDxH)
0.866 x 0.709 x 2.13" (22 x 18 x 54 mm)
Gross weight inner carton
3.44 lbs (1.56 kg)
Gross weight of outer carton
15.8 lbs (7.15 kg)
Net weight of outer carton
13.8 lbs (6.24 kg)
Package length
7.01" (17.8 cm)
Packaging tare weight
0.176 lbs (0.0800 kg)
Quantity outer carton
12 pc(s)
Tare weight outer carton
2.01 lbs (0.91 kg)
Package weight
1.01 lbs (0.46 kg)
12NC outer carton
908210009549
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 20:40:49
Uk has collected 2 expert reviews for Philips SHB7102 Bluetooth Stereo Headset and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%