location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CL-38 ink cartridge Original Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CL-38 Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2146B003
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70822
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:38:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon CL-38 ink cartridge Original Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Cyan, Magenta, Yellow
Long product name Canon CL-38 ink cartridge Original Cyan, Magenta, Yellow :
The short editorial description of Canon CL-38 ink cartridge Original Cyan, Magenta, Yellow

CL-38 Ink Cartridge
More>>>
Canon CL-38 ink cartridge Original Cyan, Magenta, Yellow:
The official marketing text of Canon CL-38 ink cartridge Original Cyan, Magenta, Yellow as supplied by the manufacturer

Canon CL 38, Print cartridge, 1 x colour (cyan, magenta, yellow).

Short summary description Canon CL-38 ink cartridge Original Cyan, Magenta, Yellow:
This short summary of the Canon CL-38 ink cartridge Original Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CL-38 Ink Cartridge, Cyan, Magenta, Yellow, Pigment-based ink

Long summary description Canon CL-38 ink cartridge Original Cyan, Magenta, Yellow:
This is an auto-generated long summary of Canon CL-38 ink cartridge Original Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Canon CL-38 Ink Cartridge. Colour ink type: Pigment-based ink, Printing colors: Cyan, Magenta, Yellow

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Type *
Original
Ink type
Pigment-based ink
Features
Printing colors *
Cyan, Magenta, Yellow
Color
Yes
Other features
Print cartridge volume (metric)
9 ml
Brand Image Article code product Stock Price from
MM Color Inkjet Cartridge - Replaces Canon CL-41 (0617B001) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow MM Color Inkjet Cartridge - Replaces Canon CL-41 (0617B001) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow
(show image)
30013DK Color Inkjet Cartridge - Replaces Canon CL-41 (0617B001) - 40% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces Canon PG-40 (0615B001) - 70% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield MM Black Inkjet Cartridge - Replaces Canon PG-40 (0615B001) - 70% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield
(show image)
30012DK Black Inkjet Cartridge - Replaces Canon PG-40 (0615B001) - 70% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
Wecare

Wecare WEC1142 ink cartridge 1 pc(s) Cyan, Magenta, Yellow
(show image)
WEC1142 WEC1142 0.00
(excl. VAT)
0 (incl. VAT)