location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra TC57x handheld mobile computer 5" 1920 x 1080 pixels Touchscreen 8.78 oz (249 g) Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TC57x
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TC57JO-1XFMU6P-TK show
Show alternative article codes used in the online market place
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5031
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Zebra TC57x handheld mobile computer 5" 1920 x 1080 pixels Touchscreen 8.78 oz (249 g) Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - A faster 2.45 GHz processor and faster scanning pave the way to improved productivity
  • - The Full HD utilizes the entire 5-inch touchscreen, so there’s more space to display your application screens. And with sharper contrast, the screen offers best-in-class readability, indoors and outside
  • - The PowerPrecision+ high capacity battery delivers an impressive 14 hours of power. With a two-minute Warm Swap mode, swapping batteries is fast and easy — there’s no need to turn off the device or close active apps
  • - More WiFi range and speed — with less power 2x2 Multiple-User Multiple Input Multiple Output (MU-MIMO) technology allows access points to communicate with multiple devices simultaneously via pinpoint beamforming, boosting WiFi network capacity, speed and range. And processing is shifted from the mobile device to the access point, extending battery cycle time
  • - The TC57x provides workers anywhere in the world with dependable cellular service. Support for carrier aggregation substantially improves application performance by increasing data capacity and speeds
Long product name Zebra TC57x handheld mobile computer 5" 1920 x 1080 pixels Touchscreen 8.78 oz (249 g) Black, Silver :
The short editorial description of Zebra TC57x handheld mobile computer 5" 1920 x 1080 pixels Touchscreen 8.78 oz (249 g) Black, Silver

TC57x WAN, 5" FHD Display, Octa-core Processor, SE4720 Imager, NFC, 4/32 GB UFS RAM/Flash, GMS
More>>>
Short summary description Zebra TC57x handheld mobile computer 5" 1920 x 1080 pixels Touchscreen 8.78 oz (249 g) Black, Silver:
This short summary of the Zebra TC57x handheld mobile computer 5" 1920 x 1080 pixels Touchscreen 8.78 oz (249 g) Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra TC57x, 5", 1920 x 1080 pixels, Dual-touch, Capacitive, Gorilla Glass, 4 GB

Long summary description Zebra TC57x handheld mobile computer 5" 1920 x 1080 pixels Touchscreen 8.78 oz (249 g) Black, Silver:
This is an auto-generated long summary of Zebra TC57x handheld mobile computer 5" 1920 x 1080 pixels Touchscreen 8.78 oz (249 g) Black, Silver based on the first three specs of the first five spec groups.

Zebra TC57x. Display diagonal: 5", Display resolution: 1920 x 1080 pixels, Touch technology: Dual-touch. Internal memory: 4 GB, Flash memory: 32 GB, Compatible memory cards: MicroSD (TransFlash). Processor frequency: 2.45 GHz, Processor family: Snapdragon, Processor model: 660. Operating system installed: Android. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac). Barcode reader

Brand Image Article code product Stock Price from
Zebra

Zebra TC53 handheld mobile computer 6" 1080 x 2160 pixels Touchscreen 10.3 oz (293 g) Black
(show image)
TC5301-0T1K7B1000-A6 TC53 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)