location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Aopen CASE QF50A 300W BLACK

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Aopen Check ‘Aopen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CASE QF50A 300W BLACK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91.97020.A35
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Aopen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Aopen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2019 16:14:07
The date of the most recent change of the data-sheet in Icecat's system
Long product name Aopen CASE QF50A 300W BLACK :
The short editorial description of Aopen CASE QF50A 300W BLACK

CASE QF50A BLACK - Micro ATX/ATX
More>>>
Short summary description Aopen CASE QF50A 300W BLACK:
This short summary of the Aopen CASE QF50A 300W BLACK data-sheet is auto-generated and uses the product title and the first six key specs.

Aopen CASE QF50A 300W BLACK, Black, 7.64" (194 mm), 16.8" (426 mm), 17.3" (440 mm), 15.2 lbs (6.9 kg)

Long summary description Aopen CASE QF50A 300W BLACK:
This is an auto-generated long summary of Aopen CASE QF50A 300W BLACK based on the first three specs of the first five spec groups.

Aopen CASE QF50A 300W BLACK. Product color: Black. Width: 7.64" (194 mm), Depth: 16.8" (426 mm), Height: 17.3" (440 mm)

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 07:22:28
Uk has collected 1 expert review for Aopen CASE QF50A 300W BLACK and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
pcstats.com
Updated:
2020-01-01 07:22:28
The term "white box" is industry slang for those atypical beige or off-white computer cases system builders rely on.
70%
Brand Image Article code product Stock Price from
Aopen

Aopen CASE Midi QF50C Zilver,Zl/Zw 300W
(show image)
91.97020.C0R CASE AOPEN Midi QF50C Zilver,Zl/Zw 300W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)