Logitech logo

Logitech Z-10 Black 60 W

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81675
Info modified on:
04 Apr 2019, 07:43:12
Guarantee:
2 year
Long product name Logitech Z-10 Black 60 W:

Z-10 Interactive Speaker System - Studio-quality audio/ Touch-sensitive multimedia controls/ Easy connectivity

Logitech Z-10 Black 60 W:

Sound quality

- Studio-quality audio: Hear all the music with a 30-watt, two-way speaker design that delivers clear highs and incredible lows. A digital crossover equalizer ensures natural, balanced sound.

Convenience

- Touch-sensitive multimedia controls: Take command of your music with fingertip controls for volume, bass, treble, playback, and track selection.
- Digital track information: See what's playing with an LCD display of track information, including artist and song title, total and elapsed time, and other useful information that's on your computer.
- Internet radio presets: Use the four convenient presets to save and recall your favorite Internet radio stations and playlists.
- Easy connectivity: Plug in your headphones for private listening, or connect your favorite MP3 or CD player to the auxiliary input.
- No-hassle setup: Simply plug in the provided USB cable to transport audio and digital track information from your computer to the speakers.

Short summary description Logitech Z-10 Black 60 W:

Logitech Z-10 , 2.0 channels, 60 W, Black

Long summary description Logitech Z-10 Black 60 W:

Logitech Z-10 . Audio output channels: 2.0 channels. RMS rated power: 60 W. Product color: Black

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.