Fujitsu logo

Fujitsu LIFEBOOK T4215 Intel® Core™2 Duo 80 GB 12.1" 1 GB

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175724
Info modified on:
07 Mar 2024, 15:34:52
Long product name Fujitsu LIFEBOOK T4215 Intel® Core™2 Duo 80 GB 12.1" 1 GB:

LIFEBOOK T4215, Intel Core 2 Duo T5600 (1.83GHz), 1x 1GB, 80GB, DVD+/-RW Super Multi, 12.1" XGA, WLAN, Bluetooth, 3G, Windows XP Professional Tablet PC Edition 2005

Fujitsu LIFEBOOK T4215 Intel® Core™2 Duo 80 GB 12.1" 1 GB:

The LIFEBOOK T4215 is more than only a notebook. While in “standard mode”, it is a fully featured powerful notebook with high-end modular bay system at low weight, just flip over the 180 degrees rotatable screen in both directions and it converts into a Tablet PC. Of course its active digitizer is also available while in notebook mode, so that you can profit from the pen-enabled design in all modes.

Short summary description Fujitsu LIFEBOOK T4215 Intel® Core™2 Duo 80 GB 12.1" 1 GB:

Fujitsu LIFEBOOK T4215, 12.1", 1024 x 768 pixels, 80 GB, 1 GB, 4.85 lbs (2.2 kg)

Long summary description Fujitsu LIFEBOOK T4215 Intel® Core™2 Duo 80 GB 12.1" 1 GB:

Fujitsu LIFEBOOK T4215. Display diagonal: 12.1", Display resolution: 1024 x 768 pixels. Internal storage capacity: 80 GB. Processor family: Intel® Core™2 Duo. Internal memory: 1 GB. Weight: 4.85 lbs (2.2 kg)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.