location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Li-Ion 680 mAh Lithium-Ion (Li-Ion)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Li-Ion 680 mAh
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CGA-S002A
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2021 12:57:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Panasonic Li-Ion 680 mAh Lithium-Ion (Li-Ion)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Lithium-Ion (Li-Ion)
  • - 680 mAh
  • - Purpose: Camera
  • - 7.2 V
  • - Black
Long product name Panasonic Li-Ion 680 mAh Lithium-Ion (Li-Ion) :
The short editorial description of Panasonic Li-Ion 680 mAh Lithium-Ion (Li-Ion)

Lithium Ion Battery, 680mAh, 7.2V
More>>>
Short summary description Panasonic Li-Ion 680 mAh Lithium-Ion (Li-Ion):
This short summary of the Panasonic Li-Ion 680 mAh Lithium-Ion (Li-Ion) data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Li-Ion 680 mAh, 680 mAh, 7.2 V, Lithium-Ion (Li-Ion)

Long summary description Panasonic Li-Ion 680 mAh Lithium-Ion (Li-Ion):
This is an auto-generated long summary of Panasonic Li-Ion 680 mAh Lithium-Ion (Li-Ion) based on the first three specs of the first five spec groups.

Panasonic Li-Ion 680 mAh. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 680 mAh, Purpose: Camera. Quantity per pack: 1 pc(s)

Brand Image Article code product Stock Price from
CoreParts

CoreParts MBD1015 camera/camcorder battery Lithium-Ion (Li-Ion) 720 mAh
(show image)
MBD1015 MBD1015 0.00
(excl. VAT)
0 (incl. VAT)