Linksys logo

Linksys Compact Wireless-G USB Adapter with SpeedBooster 54 Mbit/s

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70438
Info modified on:
21 Oct 2022, 10:14:32
Long product name Linksys Compact Wireless-G USB Adapter with SpeedBooster 54 Mbit/s:

Compact Wireless-G USB Network Adapter / 802.11b / 802.11g

Linksys Compact Wireless-G USB Adapter with SpeedBooster 54 Mbit/s:

The easy way to connect your PC to a high-speed wireless network. Now with SpeedBooster Technology!
- High-speed wireless networking for your desktop or notebook via USB 2.0.
- New SpeedBooster technology increases Wireless-G performance by up to 35%.
- Easy, no-tools setup on any desktop or notebook computer with USB support.
- Push button setup feature makes wireless configuration secure and simple.

Connect your USB-equipped desktop or notebook computer to a wireless network at incredible speeds with the Compact Wireless-G USB Network Adapter with SpeedBooster. Using your high-speed USB 2.0 port, the Adapter delivers incredible data rates without the trouble of opening up the case of your computer.
The Wireless-G USB Network Adapter with SpeedBooster incorporates the next generation of Wireless-G to increase your "real-world" wireless network performance by up to 35%! And with SpeedBooster you'll see an overall speed improvement even when running a mixed network of SpeedBooster and regular Wireless-G devices.

To install, simply plug the Adapter into any available USB port. (It's compatible with both USB 1.1 and 2.0 ports, but 2.0 will yield the fastest speeds.) It gets its power through the USB connection, so no power cord is necessary. And the new push button setup feature makes it easy to configure. Just push the button on the Access Point and on your other SecureEasySetup-enabled wireless device to automatically create a safe connection, protected by the industrial-strength security of 256-bit Wireless Protected Access (WPA2) encryption.

The USB Network Adapter lets you put your computer almost anywhere in the building, without the cost and hassle of running cables. Now you don't have to drill holes in your walls and climb through the attic or cellar to get connected to the network. Once you're connected, you can keep in touch with your e-mail, access the Internet, use instant messaging to chat with friends, and share files and other resources such as printers and hard disk storage space with other computers on the network.

Short summary description Linksys Compact Wireless-G USB Adapter with SpeedBooster 54 Mbit/s:

Linksys Compact Wireless-G USB Adapter with SpeedBooster, Wireless, USB, 54 Mbit/s

Long summary description Linksys Compact Wireless-G USB Adapter with SpeedBooster 54 Mbit/s:

Linksys Compact Wireless-G USB Adapter with SpeedBooster. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 54 Mbit/s

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.