location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 120GB Serial ATA 5400rpm hard drive internal hard drive 8 MB 2.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
120GB Serial ATA 5400rpm hard drive
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41N5691 show
Show alternative article codes used in the online market place
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 188028
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:43:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo 120GB Serial ATA 5400rpm hard drive internal hard drive 8 MB 2.5"
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 120 GB 2.5" 5400 RPM Serial ATA
  • - Storage drive buffer size: 8 MB
  • - 3.6 oz (102 g)
Guarantee: One year.
Long product name Lenovo 120GB Serial ATA 5400rpm hard drive internal hard drive 8 MB 2.5" :
The short editorial description of Lenovo 120GB Serial ATA 5400rpm hard drive internal hard drive 8 MB 2.5"

120GB Serial ATA 5400rpm hard drive
More>>>
Lenovo 120GB Serial ATA 5400rpm hard drive internal hard drive 8 MB 2.5":
The official marketing text of Lenovo 120GB Serial ATA 5400rpm hard drive internal hard drive 8 MB 2.5" as supplied by the manufacturer

The ThinkPad 120 GB 5400 rpm Serial ATA Hard Drive option makes it easy to upgrade the primary hard drive of supported ThinkPad notebooks. This new ThinkPad hard drive balances the requirements of capacity, performance, size, and reliability to meet the exacting standards of ThinkPad customers. For additional storage and backup capability, use the optional ThinkPad Serial ATA Hard Drive Bay Adapter (40Y8725) to install the ThinkPad 120 GB Serial ATA Hard Drive in the: - Media bay in supported ThinkPad notebooks such as the ThinkPad T60 Series notebooks - ThinkPad Advanced Dock media bay - ThinkPad X6 UltraBase - ThinkPad X6 Tablet UltraBase.

Short summary description Lenovo 120GB Serial ATA 5400rpm hard drive internal hard drive 8 MB 2.5":
This short summary of the Lenovo 120GB Serial ATA 5400rpm hard drive internal hard drive 8 MB 2.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 120GB Serial ATA 5400rpm hard drive, 120 GB, 5400 RPM, 8 MB, 2.5", Serial ATA

Long summary description Lenovo 120GB Serial ATA 5400rpm hard drive internal hard drive 8 MB 2.5":
This is an auto-generated long summary of Lenovo 120GB Serial ATA 5400rpm hard drive internal hard drive 8 MB 2.5" based on the first three specs of the first five spec groups.

Lenovo 120GB Serial ATA 5400rpm hard drive. HDD capacity: 120 GB, HDD speed: 5400 RPM, Storage drive buffer size: 8 MB, HDD size: 2.5", Interface: Serial ATA

Features
HDD capacity *
120 GB
HDD speed *
5400 RPM
Storage drive buffer size *
8 MB
HDD size *
2.5"
Interface *
Serial ATA
Average seek time
11 ms
Average latency
5.5 ms
Power
Operating voltage
5 V
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Operating relative humidity (H-H)
8 - 90%
Weight & dimensions
Width
2.76" (70 mm)
Height
0.374" (9.5 mm)
Depth
3.94" (100 mm)
Weight
3.6 oz (102 g)
Other features
Dimensions (WxDxH)
2.76 x 3.94 x 0.374" (70 x 100 x 9.5 mm)
Internal
Yes