location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs X-Fi Xtreme Audio Internal 7.1 channels PCI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X-Fi Xtreme Audio
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70SB079002007
Category:
A sound card or audio board allows computers to play and record sound. If you have a 5.1 or 7.1 audio board, you can connect your computer to your home cinema set for the real cinema experience, with full surround sound, whilst playing games or viewing DVDs.
Audio Cards Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30137
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Creative Labs X-Fi Xtreme Audio Internal 7.1 channels PCI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 7.1 channels 24 bit 108 dB
  • - PCI
  • - Internal
Guarantee: 2-year limited hardware warranty
Long product name Creative Labs X-Fi Xtreme Audio Internal 7.1 channels PCI :
The short editorial description of Creative Labs X-Fi Xtreme Audio Internal 7.1 channels PCI

X-Fi Xtreme Audio
More>>>
Short summary description Creative Labs X-Fi Xtreme Audio Internal 7.1 channels PCI:
This short summary of the Creative Labs X-Fi Xtreme Audio Internal 7.1 channels PCI data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs X-Fi Xtreme Audio, 7.1 channels, Internal, 24 bit, 108 dB, PCI

Long summary description Creative Labs X-Fi Xtreme Audio Internal 7.1 channels PCI:
This is an auto-generated long summary of Creative Labs X-Fi Xtreme Audio Internal 7.1 channels PCI based on the first three specs of the first five spec groups.

Creative Labs X-Fi Xtreme Audio. Audio output channels: 7.1 channels, Audio quality: 24 bit, Line-out Signal-to-Noise Ratio (SNR): 108 dB. Host interface: PCI. Total Harmonic Distortion (THD): 0.006%. Windows operating systems supported: Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional.... Minimum RAM: 256 MB, Minimum processor: Intel Pentium 4 1.6 GHz, AMD Athlon XP 2000+

Source Testseek summary Average rating
Reviews
Updated:
2013-05-06 05:38:59
Uk has collected 1 expert review for Creative Labs X-Fi Xtreme Audio Internal 7.1 channels PCI but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
Creative Labs

Creative Labs X-Fi Xtreme Audio PCI-E Internal 7.1 channels
(show image)
70SB104000002 X-Fi Xtreme Audio PCI-E 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)