location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Pro 4400 inkjet printer Color 2880 x 1440 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Pro 4400 (Photo Black)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C593011A2
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143247
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson Stylus Pro 4400 inkjet printer Color 2880 x 1440 DPI :
The short editorial description of Epson Stylus Pro 4400 inkjet printer Color 2880 x 1440 DPI

Stylus Pro 4400 17" (A2+)
More>>>
Epson Stylus Pro 4400 inkjet printer Color 2880 x 1440 DPI:
The official marketing text of Epson Stylus Pro 4400 inkjet printer Color 2880 x 1440 DPI as supplied by the manufacturer

High productivity large format printing

- Consistent, professional quality from Epson Micro Piezo™ print technology.
- Vivid, consistent colour with Epson UltraChrome™ 4-colour ink set
- Experience large format A2+ printing in a convenient desktop size
- Flexible media capability with an automatic or manual sheet feed and roll feed.
- Gives you lightfast images in excess of 75 years
- Saves you money through competitive cost of ownership
- Offers a powerful combination of speed and quality
- Mac and PC compatible with USB 2.0 and IEEE 1394 (FireWire) connectivity and optional Type B Ethernet interface.

For POS and CAD printing where speed, reliability and high quality colour are essential, our advanced Epson Stylus Pro 4400 is the ideal solution with a desktop footprint. We give you the flexibility to achieve consistent and professional results for anything from precision line drawings to vibrant colour presentations on a wide range of media - up to A2+ and even 1.5mm thick board. The Epson Stylus Pro 4400 is easy to use, has a robust desktop design and will reduce your printing costs with its impressive low cost of ownership.

Short summary description Epson Stylus Pro 4400 inkjet printer Color 2880 x 1440 DPI:
This short summary of the Epson Stylus Pro 4400 inkjet printer Color 2880 x 1440 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Pro 4400, Color, 2880 x 1440 DPI

Long summary description Epson Stylus Pro 4400 inkjet printer Color 2880 x 1440 DPI:
This is an auto-generated long summary of Epson Stylus Pro 4400 inkjet printer Color 2880 x 1440 DPI based on the first three specs of the first five spec groups.

Epson Stylus Pro 4400. Color. Maximum resolution: 2880 x 1440 DPI

Features
Color *
Yes
Printing
Maximum resolution *
2880 x 1440 DPI
Paper handling
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A2, A3, A4, A5
Ports & interfaces
I/O ports
1 x USB 2.0 1 x IEEE 1394
Performance
Internal memory *
64 MB
Design
Market positioning *
Business
Country of origin
Japan
System requirements
Mac compatibility
Yes
Compatible operating systems
Mac OS X, OS 9 Microsoft Windows 2000/XP
Weight & dimensions
Width
33.4" (848 mm)
Depth
30.1" (765 mm)
Height
13.9" (354 mm)
Weight
86 lbs (39 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
30.1" (765 mm)
Package depth
33.4" (848 mm)
Package height
13.9" (354 mm)
Package weight
104.9 lbs (47.6 kg)
Other features
Dimensions (WxDxH)
33.4 x 30.1 x 13.9" (848 x 765 x 354 mm)
Print technology
Inkjet
Interface
USB 1.1 Type B, IEEE 1394 (FireWire)
Power requirements
220 ~ 240V