location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS A6M-Q117A AMD Mobile Sempron 15.4" 0.5 GB DDR2-SDRAM 80 GB Windows Vista Home Basic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A6M-Q117A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NH9A1348743AAC30S
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78636
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS A6M-Q117A AMD Mobile Sempron 15.4" 0.5 GB DDR2-SDRAM 80 GB Windows Vista Home Basic
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Mobile Sempron 2 GHz
  • - 15.4" 1280 x 800 pixels 16:10
  • - 0.5 GB DDR2-SDRAM 1 x 0.5 GB
  • - 80 GB DVD Super Multi DL
  • - 90 W
  • - Windows Vista Home Basic
More>>>
Short summary description ASUS A6M-Q117A AMD Mobile Sempron 15.4" 0.5 GB DDR2-SDRAM 80 GB Windows Vista Home Basic:
This short summary of the ASUS A6M-Q117A AMD Mobile Sempron 15.4" 0.5 GB DDR2-SDRAM 80 GB Windows Vista Home Basic data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS A6M-Q117A, AMD Mobile Sempron, 2 GHz, 15.4", 1280 x 800 pixels, 0.5 GB, 80 GB

Long summary description ASUS A6M-Q117A AMD Mobile Sempron 15.4" 0.5 GB DDR2-SDRAM 80 GB Windows Vista Home Basic:
This is an auto-generated long summary of ASUS A6M-Q117A AMD Mobile Sempron 15.4" 0.5 GB DDR2-SDRAM 80 GB Windows Vista Home Basic based on the first three specs of the first five spec groups.

ASUS A6M-Q117A. Processor family: AMD Mobile Sempron, Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi DL. Operating system installed: Windows Vista Home Basic. Weight: 5.95 lbs (2.7 kg)

Display
Display diagonal *
15.4"
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
AMD
Processor family *
AMD Mobile Sempron
Processor frequency *
2 GHz
Memory
Internal memory *
0.5 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 0.5 GB
Maximum internal memory *
2 GB
Storage
Total storage capacity *
80 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Graphics
Maximum graphics card memory
0.128 GB
Audio
Audio system
Intel HDA
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Gigabit Ethernet, WLAN
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
Yes
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Ports & interfaces
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Home Basic
Bundled software
Yes
Power
AC adapter power
90 W
AC adapter input voltage
100/240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
13.9" (354 mm)
Depth
11.2" (284 mm)
Height
1.39" (35.2 mm)
Weight *
5.95 lbs (2.7 kg)
Other features
Wireless technology
IEEE 802.11b/g
AC adapter included
Yes
Infrared data port
No
TV-in port
No
HDD user password
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92