location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LaserBase MF3240 Laser A4 1200 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserBase
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF3240
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0989B021
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113882
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon LaserBase MF3240 Laser A4 1200 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser
  • - 1200 x 600 DPI
  • - A4 20 ppm
  • - Color scanning Mono faxing
  • - USB port
  • - Internal memory: 32 MB
  • - 24.3 lbs (11 kg)
Long product name Canon LaserBase MF3240 Laser A4 1200 x 600 DPI 20 ppm :
The short editorial description of Canon LaserBase MF3240 Laser A4 1200 x 600 DPI 20 ppm

Mono Laser printer, copier, colour scanner, Super G3 fax, 20 ppm, 1200 x 600dpi, 250 sheets tray, USB 2.0
More>>>
Canon LaserBase MF3240 Laser A4 1200 x 600 DPI 20 ppm:
The official marketing text of Canon LaserBase MF3240 Laser A4 1200 x 600 DPI 20 ppm as supplied by the manufacturer

This complete, easy-to-use multifunctional brings professional laser printing, faxing, copying and colour scanning to your desktop, in one compact unit. Optional networking enhances productivity.

Features

- Affordable Laser All-in-One: printer, fax, copier, colour scanner
- Quick first print/copy, in less than 11 seconds
- 20 ppm/cpm, 1200 x 600dpi printing (enhanced)
- Super G3 fax modem
- Colour scanner
- All-in-One cartridge
- Optional networking

Easy to use, efficient Laser All-in-One with fax functionality

Compact and complete communications centre
Get everything you need to communicate effectively in just one compact and complete unit. The affordable LaserBase MF3240 provides professional laser printing, faxing, copying and scanning, right on your desktop. Cut investment costs considerably with one compact machine handling the work of four.

Quick first print to save you time
Start printing straight away and save time. The unit springs into action the moment you need it, thanks to our On-Demand Fixing technology. Together with Canon Advanced Printing Technology (CAPT) and High Smart Compression Architecture (Hi-SCoA) the LaserBase MF3240 delivers a quick first print in less than 11 seconds.

Professional laser printing, fast output
A 1200 x 600dpi enhanced print resolution delivers professional laser quality printing for text and graphics. Output is 20 pages per minute for printing and copying. You get both the speed you need and the quality you expect, without compromise.

Efficient and worry-free faxing
The Super G3 fax modem sends faxes at 3 seconds per page* to cut your communication costs. A 256-page* fax memory stores incoming faxes safely if paper or toner runs out for worry-free faxing. You can also send faxes from memory. Our Ultra High Quality technology ensures that all details come out clearly when sending a combination of diagrams, photos and text.

Convenient colour scanning
Scan colour documents and photos directly into your application, to email or to PDF for complete scanning convenience. Paper documents can even be converted to standard electronic documents using the OCR software. The USB2.0 Hi-Speed interface speeds up image transmission between the multifunctional and your PC.

Easy All-in-One cartridge
Simply replace the All-in-One cartridge, containing toner and all essential parts, and your LaserBase MF3240 is as good as new. Switch cartridges in seconds and benefit from continuous high quality output.

Productive networking
The optional AXIS 1650 print server offers productive network printing, PC faxing and network scanning. Easy to set up and operate, it allows a small workgroup to fully share these LaserBase functions directly from their connected PCs.

Short summary description Canon LaserBase MF3240 Laser A4 1200 x 600 DPI 20 ppm:
This short summary of the Canon LaserBase MF3240 Laser A4 1200 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LaserBase MF3240, Laser, 1200 x 600 DPI, Color scanning, Mono faxing, A4

Long summary description Canon LaserBase MF3240 Laser A4 1200 x 600 DPI 20 ppm:
This is an auto-generated long summary of Canon LaserBase MF3240 Laser A4 1200 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

Canon LaserBase MF3240. Print technology: Laser, Maximum resolution: 1200 x 600 DPI. Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
8 s
Time to first page (black, normal)
11 s
Economical printing
Yes
Copying
Copying *
No
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
20 cpm
Maximum number of copies
99 copies
Copier resize
50 - 200%
Scanning
Scanning *
Color scanning
Scanner type *
Flatbed scanner
Input color depth
24 bit
TWAIN version
TWAIN, WIA
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
256 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
100
Fax speed (A4)
3 sec/page
Fax broadcasting
50 locations
Features
Digital sender
No
Number of print cartridges *
1
Input & output capacity
Total input capacity *
250 sheets
Maximum input capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Performance
Internal memory *
32 MB
Mac compatibility
No
Design
Market positioning *
Home & office
Power
Power consumption (PowerSave)
5 W
Power consumption (standby)
8 W
System requirements
Minimum RAM
128 MB
Minimum storage drive space
100 MB
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
24.3 lbs (11 kg)
Other features
I/O ports
USB 2.0
Dimensions (WxDxH)
17.7 x 16.9 x 14.5" (449 x 430 x 369 mm)
Compatible ink types, supplies
EP-27
Copier smart software features
2-on-1 Copy
Power requirements
AC 200 - 240V, 50-60Hz
Compatible operating systems
Windows 98/Me/2000/XP
All-in-one functions
Fax, Scan
Color all-in-one functions
Scan, No
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 06:13:16
Uk has collected 1 expert review for Canon LaserBase MF3240 Laser A4 1200 x 600 DPI 20 ppm and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2013-11-13 06:13:16
By most measures, the Canon imageClass MF3240 ($200 street) is an impressive laser all-in-one, suitable for a home office or as a personal AIO in any size office. This isnt to say that it doesnt have flaws. In particular, it lacks an automatic docu...
Good Fast print speed. Scans, faxes from PC, works as standalone copier and fax machine.
Bad No automatic document feeder. Graphics quality is a touch below par.
Bottom line The Canon imageClass MF3240 delivers fast print speeds plus scanning, faxing and copying, but it lacks an automatic document feeder...
70%
Brand Image Article code product Stock Price from
Canon i-SENSYS MF3220 Laser A4 1200 x 600 DPI 20 ppm Canon i-SENSYS MF3220 Laser A4 1200 x 600 DPI 20 ppm
(show image)
0989B006 MF3220 0.00
(excl. VAT)
0 (incl. VAT)