location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 5D + EF 180 f3,5L USM Macro 12.8 MP CMOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EOS 5D + EF 180 f3,5L USM Macro
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0296B158
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32394
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon EOS 5D + EF 180 f3,5L USM Macro 12.8 MP CMOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 12.8 MP CMOS Black
  • - Optical zoom: 10x Digital zoom: 0.71x
  • - Lithium-Ion (Li-Ion)
Long product name Canon EOS 5D + EF 180 f3,5L USM Macro 12.8 MP CMOS Black :
The short editorial description of Canon EOS 5D + EF 180 f3,5L USM Macro 12.8 MP CMOS Black

12.8 MP full frame CMOS sensor, 2.5" LCD, 9-point AF, DIGIC II, RAW/JPEG, CompactFlash Type I/II
More>>>
Canon EOS 5D + EF 180 f3,5L USM Macro 12.8 MP CMOS Black:
The official marketing text of Canon EOS 5D + EF 180 f3,5L USM Macro 12.8 MP CMOS Black as supplied by the manufacturer

The full frame 12.8 Megapixel EOS 5D. Discreet enough to avoid attention, with resolution enough to keep the toughest picture editors happy. Travel light without compromise.

Full frame
With no cropping or magnification effect, the EOS 5D's 12.8 MP full frame CMOS sensor (35.8 x 23.9mm) offers full freedom of expression. Wide lenses stay wide and the viewfinder is bright and open. Subtle tonal gradations are reproduced in shadow, midtone and highlights. A low-pass filter and on-chip circuitry suppress false colours and noise. Low (L:50) and high (H:3200) ISO settings extend the standard 100-1600 range.

3 fps
The EOS 5D can shoot a 60 large JPEG image burst at 3 fps.

Auto focus and flash
9-point AF is supported with 6 Assist AF points to improve subject tracking. AF modes include One Shot AF, AI SERVO AF and AI FOCUS AF. E-TTL II communicates with EX series Speedlites for consistently accurate flash exposures, even with reflective or off-centre subjects.

Large LCD
Illuminated by 6 LEDs, the bright 2.5" 230K pixel LCD is viewable from 85° in almost all directions.

Picture Style
Picture Style pre-sets simplify in-camera control over image processing, including a Monochrome mode supporting Black & White shooting with filter and toning effects. Picture Style pre-sets can be likened to different film types - each one offering a different colour response. Each pre-set has control over sharpness, contrast, colour tone and saturation.

DIGIC II
DIGIC II renders colours with precision and accuracy. Fast and efficient, DIGIC II minimises power consumption for prolonged battery life and delivers instant 0.2 second start up time.

JPEG and RAW
JPEG and RAW images can be written simultaneously.

Digital Photo Professional software
The Digital Photo Professional software permits high-speed processing of lossless RAW images.

Compact and robust
The EOS 5D's tough, compact magnesium alloy body weighs just 810 grams; ideal for assignments requiring discretion.

Options and connectivity
The EOS 5D is compatible with over 60 EF lenses (excl. EF-S) and all EX Series Speedlite flash units. Untethered shooting is available with the optional WFT-E1 Wireless File Transmitter. USB 2.0 Hi-Speed permits fast file uploads, while Video Out allows review on a regular TV. An optional magnesium alloy battery grip extends shooting time and offers comfortable portrait shooting with a vertical shutter release. A Precision Matte focusing screen is interchangeable with Grid and Easy Manual Focus screen options.

Short summary description Canon EOS 5D + EF 180 f3,5L USM Macro 12.8 MP CMOS Black:
This short summary of the Canon EOS 5D + EF 180 f3,5L USM Macro 12.8 MP CMOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS 5D + EF 180 f3,5L USM Macro, 12.8 MP, CMOS, 10x, 28.6 oz (810 g), Black

Long summary description Canon EOS 5D + EF 180 f3,5L USM Macro 12.8 MP CMOS Black:
This is an auto-generated long summary of Canon EOS 5D + EF 180 f3,5L USM Macro 12.8 MP CMOS Black based on the first three specs of the first five spec groups.

Canon EOS 5D + EF 180 f3,5L USM Macro. Megapixel: 12.8 MP, Sensor type: CMOS. Optical zoom: 10x, Digital zoom: 0.71x. Display diagonal: 2.5". Weight: 28.6 oz (810 g). Product color: Black

Picture quality
Megapixel *
12.8 MP
Sensor type *
CMOS
Supported aspect ratios
3:2
Lens system
Optical zoom *
10x
Digital zoom *
0.71x
Focusing
Focus adjustment *
Auto
Shutter
Camera shutter type
Electronic
Flash
Flash modes *
Red-eye reduction
Video
Motion JPEG frame rate
3 fps
Memory
Compatible memory cards *
CF, microdrive
Display
Display *
LCD
Display diagonal *
2.5"
Display resolution (numeric)
230000 pixels
Ports & interfaces
I/O ports
USB 2.0 PAL/ NTSC
DC-in jack
Yes
Camera
Self-timer delay *
10 s
Design
Product color *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max)
11 h
Sustainability
Sustainability certificates
ENERGY STAR
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 85%
Weight & dimensions
Width
5.98" (152 mm)
Depth
4.45" (113 mm)
Height
2.95" (75 mm)
Weight
28.6 oz (810 g)
Packaging content
Bundled software
ZoomBrowser EX / ImageBrowser PhotoStitch, Remote Capture
Other features
Video capability
Yes
Data compression
JPEG (Exif 2.21)
Lens system
EF
Built-in flash
Yes
Camera focusing range
EV -0.5 - 18
Camera shutter speed
30 - 1/8000 s
Photo mode
Auto, Program AE, Shutter AE, Aperture AE, Manual, Custom
Compatible operating systems
Windows 98SE / 2000 / Me / XP Mac OS X v10.2 - v10.4
Digital SLR
Yes