location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco 7613 network equipment chassis 18U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7613
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CISCO7613=
Category:
Metal shell which contains the components of a network.
Network Equipment Chassis Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38020
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Cisco 7613 network equipment chassis 18U :
The short editorial description of Cisco 7613 network equipment chassis 18U

7613 Chassis, Mounting Kit and Cable Guide, Spare
More>>>
Short summary description Cisco 7613 network equipment chassis 18U:
This short summary of the Cisco 7613 network equipment chassis 18U data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco 7613, 208-240 V, 0 - 40 °C, -20 - 65 °C, 10 - 85%, 5 - 95%, -6000 - 120000" (-152.4 - 3048 m)

Long summary description Cisco 7613 network equipment chassis 18U:
This is an auto-generated long summary of Cisco 7613 network equipment chassis 18U based on the first three specs of the first five spec groups.

Cisco 7613. AC input voltage: 208-240 V. Safety: UL 60950, IEC 60825-1, -2, IEC 60950, EN 60950, EN 60825-1, -2, CAN/CSA-C22.2 No. 60950-00, AS/NZS.... Width: 16.7" (425 mm), Depth: 17.6" (447 mm), Height: 32.4" (823 mm). DC-in requirements: -48 - -60 VDC

Brand Image Article code product Stock Price from
Cisco

Cisco 7604 network equipment chassis 5U
(show image)
CISCO7604= 7604 0.00
(excl. VAT)
0 (incl. VAT)