Nokia logo

Nokia 8800, Sirocco Gold 4.73 oz (134 g)

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50391
Info modified on:
07 Mar 2024, 15:34:52
Long product name Nokia 8800, Sirocco Gold 4.73 oz (134 g):

8800 Sirocco Gold

Short summary description Nokia 8800, Sirocco Gold 4.73 oz (134 g):

Nokia 8800, Sirocco Gold, Slider, 208 x 208 pixels, 2 MP, Bluetooth, Gold

Long summary description Nokia 8800, Sirocco Gold 4.73 oz (134 g):

Nokia 8800, Sirocco Gold. Form factor: Slider. Display resolution: 208 x 208 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Standby time (2G): 240 h. Weight: 4.73 oz (134 g). Product color: Gold

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.