location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 5500 Sport 860 mAh Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5500 Sport
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0034172
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48515
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia 5500 Sport 860 mAh Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 208 x 208 pixels
  • - Bluetooth 2.0+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 860 mAh
Long product name Nokia 5500 Sport 860 mAh Silver :
The short editorial description of Nokia 5500 Sport 860 mAh Silver

5500 Sport
More>>>
Short summary description Nokia 5500 Sport 860 mAh Silver:
This short summary of the Nokia 5500 Sport 860 mAh Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 5500 Sport, 208 x 208 pixels, Silver

Long summary description Nokia 5500 Sport 860 mAh Silver:
This is an auto-generated long summary of Nokia 5500 Sport 860 mAh Silver based on the first three specs of the first five spec groups.

Nokia 5500 Sport. Display resolution: 208 x 208 pixels. Rear camera type: Single camera. Battery capacity: 860 mAh. Product color: Silver. Weight: 3.63 oz (103 g)

Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 09:09:47
Uk has collected 34 expert reviews for Nokia 5500 Sport 860 mAh Silver and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
techradar.com
Updated:
2013-11-09 09:09:46
It seems weve been bombarded of late with music mobiles and cameraphones - all claiming to replace our favourite gadgets. But with the market rapidly saturating, manufacturers are increasingly looking towards creating niche areas to expand into.The ar...
Good Smartphone functionality, Sports tracking, Weather and bump-restistance...
Bad Poor battery life, Occasionally sluggish OS, Not 3G...
Bottom line It seems weve been bombarded of late with music mobiles and cameraphones - all claiming to replace our favourite gadgets. But with the market rapidly saturating, manufacturers are increasingly looking towards creating niche areas to expand into.The ar...
80%
T3.com
Updated:
2013-11-09 09:09:46
Are you fed up of missing calls while cross-training? Are you, alternatively, a lard-arse? Either way, you need this: the worlds first steel-encased fitness phone.The shock-, dust- and sweat-proof mobile is the digital equivalent of a grizzled train...
Good Ultra-tough stainless steel body, Good music player, Clever fitness software...
Bad Quiet reading voice, Average camera...
Bottom line A phone that gets you, er, "phit", this also has all the usual multi-media mobile features in a tough, work-out-friendly body.
80%
iMobile.com.au
Updated:
2013-11-09 09:09:46
Overview IntroductionThe current crop of mobile phones for the most part all include the ability to make calls, send and receive messages, provide contact management, have PIM applications and at least one camera. Even between different manufacturers...
0%
goodgearguide.com.au
Updated:
2013-11-09 09:09:46
The 5500 Sport is a surprise package. It offers a number of excellent features, headed by casing for the more active consumer as well as sports and music modes. Importantly, it also happens to represent excellent value for money at this price.
Good Shock-proof and splash-proof casing, Instant swap key, Sports mode, Text-to-Speech capabilities, MP3 playback, Tapping functions, Excellent features list, S60 operating system...
Bad Keypad and controls are a mixed bag, Poor battery life The Final Word The 5500 Sport is a surprise package. It offers a number of excellent features, headed by casing for the more active consumer as well as sports and music modes. Importantly, it also...
Bottom line The 5500 Sport is a surprise package. It offers a number of excellent features, headed by casing for the more active consumer as well as sports and music modes. Importantly, it also happens to represent excellent value for money at this price.
80%
shinyshiny.tv
Updated:
2013-11-09 09:09:46
Nokia launched a music version of their tres sporty 5500 phone the other day, whch features a 512 MB microSD card, a fitness carrying strap, bicycle holder and sports headset. Now, because Im not known for my triathalon achievements or my extreme spor...
0%
techdigest.tv
Updated:
2013-11-09 09:09:46
Nokia has today announced the 5500 Music Edition, which is a super-rugged phone for sporty types. The music version features a 512 MB microSD card, a fitness carrying strap, bicycle holder and sports headset. I took a look at the 5500, not getting too...
0%
Mobile88.com
Updated:
2016-12-29 21:57:57
As ususal this device is given to me by my loyal dealer...
0%
Mobile88.com
Updated:
2013-11-09 09:09:45
As ususal this device is given to me by my loyal dealer...
0%
techtree.com
Updated:
2013-11-09 09:09:45
The Nokia 5500 Sport, as the name suggests, is a phone for those fitness freaks out there. Not necessarily that the others cant buy it, especially the ones with excess of money floating in their pockets. This phone has a lot going with it, especially...
Good Build quality, 2 MP camera, 60 MB internal memory, 512 MB microSD Transflash Card, Sports features, 3D Sensor, Good package, Symbian OS v9.1, Value for money.
Bad Inconvenient Call keys, Battery life, Battery cover.
Bottom line The Nokia 5500 Sport has an average set of connectivity options. Considering that youre not really the complete business freak and wish for WiFi/WLAN, this phone is satisfactory on the connectivity front. It has GPRS and EDGE for surfing the net, whi...
80%
gadgetspeak.com
Updated:
2013-11-09 09:09:46
Now I must admit that exercise is not one of my favourite subjects but I’m not averse to taking my mobile phone for a walk.
88%
tech2.com
Updated:
2013-11-09 09:09:46
After appeasing the musically inclined with their Nseries Music Edition and Xpress Music phones, Nokia seeks out greener pastures. Equipping business users with the Eseries range and bringing out the director in you with high-end camera phones like the...
80%
nokia-review.com
Updated:
2013-11-09 09:09:46
The Nokia 5500 Sport belong’s to Nokia’s Active Line of mobile phones. It’s wonderfully durable, with plenty of rubber and steel for protection. The Nokia 5500 also resists water and liquid damage with a highly compacted design. Consider...
0%
mobileburn.com
Updated:
2013-11-09 09:09:46
Sam put his running shoes on and got active for the review of the Nokia 5500 Sport. While it has interesting features like a pedometer and 3D motion sensing, are they actually useful or just gimmicks? Read Sams review to find out.
Good Pedometer, small S60 device with decent battery life, innovative control, loud and clear ringtones, full browser, fair multimedia capability, built in MP3 ringtone editor, abundant applications...
Bad Keypad too hard, lack of programs supporting unique screen resolution, muffling of voice over earpiece, flimsy SIM card and microSD slots, insufficient internal memory...
Bottom line To be honest with you, I was not too impressed when I first started using the 5500. The funny design and the hard keypad did not give me a good impression. But as time went by, the device started to grow on me. It is inappropriate to compare this with...
95%
trustedreviews.com
Updated:
2013-11-09 09:09:46
Riyad and I are both suckers for kit designed with athletes in mind. Neither of us breaks any records with our sporting endeavours, but we are both keen and, being geeky and proud, we both like to track progress (or lack of it) using different bits of tec...
60%
Allaboutsymbian.com
Updated:
2013-11-09 09:09:46
Smaller than a smartphone! Smarter than a dumb phone! Is it a bird? is it a plane? No, its... the Nokia 5500 Whats this? Surely it cant be a smartphone, its too small and light!But the Nokia 5500 is a smartphone, although you wouldnt know it from...
0%
gsmarena.com
Updated:
2013-11-09 09:09:46
If Nokia 5500 Sport doesn?t manage to win you with its combination of a modern Symbian and a resistant body, you will surely give in to its touchpad control, its numerous functions that help you enhance your physical condition, or to its incoming SMS read...
0%
mobilechoiceuk.com
Updated:
2013-11-09 09:09:46
Nokia has turned out tough sports phones before, but it has given this one a brain. The 5500 comes with most of the features of Nokia’s flagship Nseries smartphone devices, bar the 3G capabilities, but manages to do it in the smallest smartphone Nok...
Good Solid build and packed with features like a decent camera, music player and sports log, with a distinct design.
Bad Its rugged build means it has a relatively small screen for a smartphone.
Bottom line A genuinely tough and compact handset with a hatful of features to appeal to sporting or outdoor people.
80%
Techreviews.tv
Updated:
2013-11-09 09:09:46
Nokia 5500 Nokia has today announced the 5500, which is a super-rugged mobile for active types. Its got all sorts of sporty features, but being me, I was more concerned about a fun new game theyve included. Posted by ScarlettSusi on October 5, 2006 |...
0%
mobile-review.com US
Updated:
2013-11-09 09:09:46
Browser description >>>...
0%
Brand Image Article code product Stock Price from
Nokia

Nokia 5500 Sport + 512MB 860 mAh Silver
(show image)
0036704 5500 Sport + 512MB 0.00
(excl. VAT)
0 (incl. VAT)