location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola H9 MiniBlue Headset Wireless Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H9 MiniBlue Headset
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CFLN6000AA
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92198
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:39
The date of the most recent change of the data-sheet in Icecat's system
Long product name Motorola H9 MiniBlue Headset Wireless Bluetooth :
The short editorial description of Motorola H9 MiniBlue Headset Wireless Bluetooth

Motorola H9- MiniBlue Headset/ 30 x 23 mm/ battery life 7.5 hours
More>>>
Motorola H9 MiniBlue Headset Wireless Bluetooth:
The official marketing text of Motorola H9 MiniBlue Headset Wireless Bluetooth as supplied by the manufacturer

The Motorola H9 Miniblue truely is a revolutionary Bluetooth headset. Measuring a staggering 30 x 23 millimeters; This little giant fits perfectly in your ear creating a seal to reduce background noise.

Featuring technology never seen before in a Blue tooth headset, the microphone sits inside your ear, picking up your voice from the ear canal.

Battery life is no issue here with this small wonder, you can chat wire free for up to 7.5 hours using the included portable charging base.

- Smallest Bluetooth headset available.
- Upto 7.5 hours battery life.

Short summary description Motorola H9 MiniBlue Headset Wireless Bluetooth:
This short summary of the Motorola H9 MiniBlue Headset Wireless Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola H9 MiniBlue Headset, Wireless, 0.265 oz (7.5 g), Headset

Long summary description Motorola H9 MiniBlue Headset Wireless Bluetooth:
This is an auto-generated long summary of Motorola H9 MiniBlue Headset Wireless Bluetooth based on the first three specs of the first five spec groups.

Motorola H9 MiniBlue Headset. Product type: Headset. Connectivity technology: Wireless, Bluetooth, Wireless range: 393.7" (10 m). Weight: 0.265 oz (7.5 g)

Performance
Product type *
Headset
Headset type
Monaural
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
1.2
Wireless range
393.7" (10 m)
Battery
Talk time
7.5 h
Standby time
1200 h
Weight & dimensions
Weight
0.265 oz (7.5 g)
Other features
Compatibility
Telephone
Dimensions (WxDxH)
30 x 23
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 14:00:54
Uk has collected 4 expert reviews for Motorola H9 MiniBlue Headset Wireless Bluetooth and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
bluetomorrow.com
Updated:
2013-11-16 14:00:53
Motorola Mini Bluetooth Headset H9 Review The Motorola Mini Bluetooth Headset H9 has been the most anticipated Bluetooth headset to date, especially here in the United States. From the moment it was announced (originally called the Motorola H5 Miniblue...
0%
pcmag.com
Updated:
2013-11-16 14:00:54
One can imagine headsets that are more diminutive than Motorolas H9 (1.3 by 0.9 inches), but anything smaller would be in danger of disappearing down your ear canal. This should leave the H9 comfortably positioned, residing among the smallest Blueto...
Good Very, very small. Terrific portable charger. Good sound quality.
Bad For those with an aversion to having something jammed in their ear, its a bit uncomfortable and very conspicuous. Pricey.
Bottom line Bluetooth headsets dont get any smaller than this. Even so, the very pricey Motorola H9 offers good sound for the size...
60%
LordPercy.com
Updated:
2013-11-16 14:00:54
Making things smaller seems to be the pre occupation of many technology companies, sometimes this is not warranted or wanted but with a Bluetooth headset small is normally good. So when we were offered the new miniature Motorola H9 for review we were m...
0%