Cisco logo

Cisco SFP OC-3/STM-1 Intermediate-Reach network media converter 1310 nm

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32312
Info modified on:
11 Jan 2024, 23:00:50
Long product name Cisco SFP OC-3/STM-1 Intermediate-Reach network media converter 1310 nm:

SFP OC-3/STM-1 Intermediate-Reach

Short summary description Cisco SFP OC-3/STM-1 Intermediate-Reach network media converter 1310 nm:

Cisco SFP OC-3/STM-1 Intermediate-Reach, OC-3/STM-1, 590551.2" (15000 m), 1310 nm, Wired, -5 - 85 °C, -5 - 85 °C

Long summary description Cisco SFP OC-3/STM-1 Intermediate-Reach network media converter 1310 nm:

Cisco SFP OC-3/STM-1 Intermediate-Reach. Cabling technology: OC-3/STM-1. Maximum transfer distance: 590551.2" (15000 m), Wavelength: 1310 nm. Connectivity technology: Wired. Dimensions (WxDxH): 0.539 x 2.22 x 0.339" (13.7 x 56.5 x 8.6 mm), Interface: SFP, Fiber type: SMF

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.