location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP160 Inkjet A4 4800 x 1200 DPI 13.7 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP160
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1447B008 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999358260
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121407
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Feb 2023 07:10:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PIXMA MP160 Inkjet A4 4800 x 1200 DPI 13.7 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 4800 x 1200 DPI
  • - A4 13.7 ppm
  • - Color copying Color scanning
  • - Direct printing
  • - USB port
  • - 13.9 lbs (6.3 kg)
Long product name Canon PIXMA MP160 Inkjet A4 4800 x 1200 DPI 13.7 ppm :
The short editorial description of Canon PIXMA MP160 Inkjet A4 4800 x 1200 DPI 13.7 ppm

PIXMA MP160 Multifunction, Inkjet, 22ppm, 17ppm, 4800x1200dpi
More>>>
Canon PIXMA MP160 Inkjet A4 4800 x 1200 DPI 13.7 ppm:
The official marketing text of Canon PIXMA MP160 Inkjet A4 4800 x 1200 DPI 13.7 ppm as supplied by the manufacturer

This highly affordable Photo All-in-One offers colour printing, scanning and copying in one device - plus high quality photo printing direct from any PictBridge compatible camera.

- Photo lab quality: Max. 4800x1200dpi
- Prints a 10x15cm borderless photo in approx. 52 seconds
- Fast copying, optimum colour output
- PictBridge-ready
- 600x1200dpi scanner
- ChromaLife100 system for long-lasting, beautiful photos
- Easy-to-use software

Compact and stylish All-in-One photo printer

Photo lab print quality
This stylish, easy-to-use and affordable Photo All-in-One delivers a 4800x1200dpi print resolution using FINE Cartridges with 2pl ink droplets. You benefit from detailed and vivid prints for all your photos.

Rapid photo print and copy speeds

Print a photo lab quality 10x15cm borderless photo in approximately 52 seconds in Standard mode. Enjoy rapid borderless photo printing and copying on formats ranging from a small credit card size right up to A4.

The PIXMA MP160 can be used as a standalone copier, delivering up to 22 copies per minute in mono and up to 17 copies per minute in colour. Dual Colour Gamut Processing Technology ensures faithful reproduction when copying your photos.

Easy camera direct photo printing

Print photos directly from PictBridge compatible digital cameras and camcorders - PC-free and with absolute ease. Just plug and print to produce perfect photo prints.

Quality scanning

The built-in scanner has a 600x1200dpi resolution for crisp and clear colour scans. A USB2.0 Hi-Speed interface speeds up image transfer to your PC.

Long-lasting prints

Canon's ChromaLife100 system delivers beautiful photographs with enhanced durability up to 100 years to preserve your memories. By using genuine Canon FINE Cartridges and genuine Canon photo papers, the system provides you with long-lasting, beautiful photo prints.

Easy-to-use software

Get the most out of your Photo All-in-One with easy-to-use software. MP Navigator software provides a user-friendly interface linking all PIXMA functions to your PC. Select, enhance and print beautiful digital photos in just a few clicks with Easy-PhotoPrint. And get perfect print-outs from web pages, without the loss of information with Easy-WebPrint. The PIXMA MP160 is Windows and Mac OS X compatible.

Short summary description Canon PIXMA MP160 Inkjet A4 4800 x 1200 DPI 13.7 ppm:
This short summary of the Canon PIXMA MP160 Inkjet A4 4800 x 1200 DPI 13.7 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MP160, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Direct printing

Long summary description Canon PIXMA MP160 Inkjet A4 4800 x 1200 DPI 13.7 ppm:
This is an auto-generated long summary of Canon PIXMA MP160 Inkjet A4 4800 x 1200 DPI 13.7 ppm based on the first three specs of the first five spec groups.

Canon PIXMA MP160. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 9 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
13.7 ppm
Print speed (color, normal quality, A4/US Letter)
9 ppm
DVD/CD printing
No
Copying
Copying *
Color copying
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (color, normal quality, A4)
17 cpm
Maximum number of copies
99 copies
Scanning
Scanning *
Color scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed scanner
Input color depth
48 bit
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
2
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Media weight (tray 1)
64 - 105 g/m², 273 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
Performance
Mac compatibility
Yes
Minimum system requirements
Display 1024x768, CD-ROM
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
13 W
Power consumption (standby)
2 W
Power consumption (off)
0.7 W
System requirements
Minimum RAM
128 MB
Minimum storage drive space
450 MB
Minimum processor
Pentium II/Power PC G3
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight
13.9 lbs (6.3 kg)
Packaging content
Bundled software
MP Navigator, Easy-WebPrint (Windows only), Easy-PhotoPrint, ScanSoft OmniPage SE (OCR software), ArcSoft PhotoStudio
Other features
Dimensions (WxDxH)
17.4 x 15 x 7.13" (443 x 381 x 181 mm)
Color printing technology
InkJet 4-ink w/ 2pl Micro-Nozzles
Power requirements
AC 100-240V, 50/60Hz
Standard media sizes
A4, B5, A5, Letter, Legal, Envelopes (DL size or Commercial 10), 10 x 15cm, 10 x 18cm, 20 x 25cm, Credit Card (54 x 86mm)
Media types supported
Plain Paper, Envelopes, Photo Paper Pro (PR-101), Photo Paper Plus Glossy (PP-101), Photo Paper Plus Double Sided (PP-101D), Photo Paper Plus Semi-gloss (SG-101/SG-201), Glossy Photo Paper (GP-401), Glossy Photo Paper "Everyday Use" (GP-501), Matte Photo Paper (MP-101), High Resolution Paper (HR-101N), T-shirt Transfer (TR-301), Photo Stickers (PS-101), Super White Paper (SW-201)
Compatible operating systems
Windows XP SP1,SP2/Windows 2000 Professional SP2, SP3, SP4/Windows Millennium Edition/Windows 98, 98 Second Edition/ Mac OS X v.10.2.8 - v.10.4
PictBridge
Yes
All-in-one functions
Scan
Color all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:59:38
Uk has collected 9 expert reviews for Canon PIXMA MP160 Inkjet A4 4800 x 1200 DPI 13.7 ppm and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-25 21:59:37
At only £49, we were delighted to find that the Canon Pixma MP160s photo print quality was above average - a match for the more expensive MP180, if 20 seconds slower. Text printing in draft, normal and high- quality modes was uniformly fast with cri...
Bottom line The Canon Pixma MP160's everyday print jobs came out crisp, while scans are above-average but with limited resolution. The lack of a memory card slot could be an important omission. Zoe Mutter Lowest online price: £N/A...
70%
goodgearguide.com.au
Updated:
2011-11-04 06:56:22
At only $79, we were delighted to find that the Canon Pixma MP160s photo print quality was above average - a match for the more expensive MP180, if 20 seconds slower. Text printing in draft, normal and high-quality modes was uniformly fast with crisp...
Good Price, easy to print from the MP Navigator...
Bad Doesnt have a colour-LCD or memory card slot, some streaking when copying in mono The Final Word The Canon Pixma MP160s everyday print jobs came out crisp, while scans are above-average but with limited resolution. The lack of a memory card slot coul...
Bottom line The Canon Pixma MP160s everyday print jobs came out crisp, while scans are above-average but with limited resolution. The lack of a memory card slot could be an important omission.
70%
techtree.com
Updated:
2011-09-25 21:59:37
A few years back, when one spoke about MFD, the only thing which came to mind was an office environment; since, it was not within the reach of an individual as it used to cost a lot. But with the help of technological advancement and reduction in manuf...
Good Good value for money, Good print quality.
Bad Average scanning quality in bright areas.
80%
v3.co.uk
Updated:
2011-09-25 21:59:37
Canon is taking on Lexmark’s challenge for entry-level multi-function devices at low prices. Shop around online at the Pixma MP160 can be found for less than £40, which is super value for this substantial piece of kit. It will print, scan and copy and...
Good Easy-to-use scanner, Well-designed control panel, Pictbridge socket...
Bad No memory card slots...
Bottom line Memory card slots may not feature, but the Canon Pixma MP160 is, in our opinion, currently the best multi-function device at this price...
100%
trustedreviews.com
Updated:
2011-09-25 21:59:37
All-in-one machines are getting cheaper all the time, but the new PIXMA MP160, launched at the start of September, sets some sort of record for Canon, with a street price of under £45. Even with this low asking price, you're getting a serviceable device...
90%
Brand Image Article code product Stock Price from
Canon imageCLASS PIXMA MP450 Inkjet A4 4800 x 1200 DPI 22 ppm Canon imageCLASS PIXMA MP450 Inkjet A4 4800 x 1200 DPI 22 ppm
(show image)
0577B007 PIXMA MP450 0.00
(excl. VAT)
0 (incl. VAT)
Canon imageCLASS PIXMA MP170 Inkjet A4 4800 x 1200 DPI 22 ppm Canon imageCLASS PIXMA MP170 Inkjet A4 4800 x 1200 DPI 22 ppm
(show image)
0576B007 PIXMA MP170 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP270 Inkjet A4 4800 x 1200 DPI 8.4 ppm Canon PIXMA MP270 Inkjet A4 4800 x 1200 DPI 8.4 ppm
(show image)
3744B009 MP270 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP-260 Inkjet A4 19 ppm Canon PIXMA MP-260 Inkjet A4 19 ppm
(show image)
2917B009 MP-260 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP180 Inkjet A4 4800 x 1200 DPI 13.7 ppm Canon PIXMA MP180 Inkjet A4 4800 x 1200 DPI 13.7 ppm
(show image)
1448B008 MP180 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP460 Inkjet A4 4800 x 1200 DPI 13.7 ppm Canon PIXMA MP460 Inkjet A4 4800 x 1200 DPI 13.7 ppm
(show image)
1449B008 MP460 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)