location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco WAP200 wireless router Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WAP200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WAP200
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114967
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cisco WAP200 wireless router Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gray
  • - 802.11g
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 1
  • - Web-based management Quality of Service (QoS) support
Long product name Cisco WAP200 wireless router Gray :
The short editorial description of Cisco WAP200 wireless router Gray

Wireless-G Access Point with Power Over Ethernet + Rangebooster
More>>>
Short summary description Cisco WAP200 wireless router Gray:
This short summary of the Cisco WAP200 wireless router Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco WAP200, 802.11g, Gray

Long summary description Cisco WAP200 wireless router Gray:
This is an auto-generated long summary of Cisco WAP200 wireless router Gray based on the first three specs of the first five spec groups.

Cisco WAP200. Top Wi-Fi standard: 802.11g, Wi-Fi standards: 802.11g, 802.11b. Networking standards: IEEE 802.3af, IEEE 802.11b, IEEE 802.11g. Security algorithms: WEP, WPA, WPA2. Product color: Gray. Weight: 14.1 oz (400 g)

Brand Image Article code product Stock Price from
Cisco

Cisco Wireless G VPN Router+Wireless-G Business USB Network Adapter wireless router
(show image)
WRV200-EU+WUSB200-EU Wireless G VPN Router+Wireless-G Business USB Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco WRV200 wireless router
(show image)
WRV200 WRV200 0.00
(excl. VAT)
0 (incl. VAT)