location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech X-240 speaker set 50 W Black 2.1 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X-240
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
970285-0120
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129311
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech X-240 speaker set 50 W Black 2.1 channels
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 50 W 2.1 channels
  • - Number of satellite speakers: 2
  • - Black
Guarantee: 2 years
Long product name Logitech X-240 speaker set 50 W Black 2.1 channels :
The short editorial description of Logitech X-240 speaker set 50 W Black 2.1 channels

X-240 - Integrated Stowaway Cradle/ Stereo Headphone Jack/ Real-time Bass Equalization
More>>>
Logitech X-240 speaker set 50 W Black 2.1 channels:
The official marketing text of Logitech X-240 speaker set 50 W Black 2.1 channels as supplied by the manufacturer

Convenience
Simplify life.

- Integrated Stowaway Cradle: Slide out to charge, sync or play your digital music player.
- Control Pod: Keep volume, power and your headphone jack at your fingertips.
- Stereo Headphone Jack: Enjoy your music privately whenever you want.

Audio Quality
Immerse yourself.

- High-excursion Drivers: Get rich, full sound from sleek speakers.
- Real-time Bass Equalization: Maximize bass response and minimize distortion.
- Ported Down-firing Subwoofer with 4" Drivers: Enjoy deeper bass thanks to greater air displacement.

Short summary description Logitech X-240 speaker set 50 W Black 2.1 channels:
This short summary of the Logitech X-240 speaker set 50 W Black 2.1 channels data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech X-240 , 2.1 channels, 50 W, Black, 96 dB, 15 W, 6.89 x 2.6 x 3.82" (175 x 66 x 97 mm)

Long summary description Logitech X-240 speaker set 50 W Black 2.1 channels:
This is an auto-generated long summary of Logitech X-240 speaker set 50 W Black 2.1 channels based on the first three specs of the first five spec groups.

Logitech X-240 . Audio output channels: 2.1 channels, RMS rated power: 50 W, Product color: Black. Signal-to-Noise Ratio (SNR): 96 dB. Subwoofer RMS power: 15 W. Dimensions (WxDxH): 6.89 x 2.6 x 3.82" (175 x 66 x 97 mm)

Performance
RMS rated power *
50 W
Product color *
Black
Audio output channels *
2.1 channels
Amplifier
Signal-to-Noise Ratio (SNR)
96 dB
Satellite speakers
Number of satellite speakers *
2
Satellite speakers
Satellite speaker frequency range
1000
Subwoofer
Subwoofer RMS power
15 W
Subwoofer frequency range
100
Weight & dimensions
Dimensions (WxDxH)
6.89 x 2.6 x 3.82" (175 x 66 x 97 mm)
Technical details
Frequency range
40 - 20000 Hz
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:33:45
Uk has collected 9 expert reviews for Logitech X-240 speaker set 50 W Black 2.1 channels and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
overclockersclub.com
Updated:
2011-11-05 12:49:55
The world as we know it has been taken by storm and now almost everybody has a personal soundtrack that they can live their life to. The personal music device continues to gain popularity and with this device manufacturers are of course, not standing...
Good Compact, Sound quality at lower volumes, Attractive looking...
Bad Satellite speakers may be a little undersized...
Bottom line The Logitech X-240 speaker system performed very well during my tests and I am quite surprised at the quality of sound that can be achieved with such a small system. When the volume was within the range capability of the speakers, the X-240 came toge...
0%
devhardware.com
Updated:
2011-10-03 23:33:45
If youre tired of the speakers that came with your desktop PC, the Logitech X-240 2.1 PC speaker system is worth a look. With this systems specs, the price wont be the only thing thats music to your ears. Keep reading while we take a closer look.In...
Bottom line I was pleasantly surprised when I unwrapped the Logitech X-240 2.1 speakers to replace my aging factory JBLs, which were way overdue to be replaced. Theres absolutely no comparison between a pair of factory PC speakers and the X-240 system. This syste...
0%
hitechlegion.com
Updated:
2011-10-03 23:33:45
From the first echo to breaking the sound barrier, man has been intrigued by sound. We take it for granted until we meet someone who does not have the ability. It determines our moods or helps ease the pain of a tough day. We let sound set the mood fo...
Good Very Good Sound, Easy Setup, Use Multiple Mp3 Players, Compact, The length of the cables...
Bad The Mp3 cradle can stick the first few times it is pulled out, The sound can be distorted...
Bottom line To wrap up our review on the Logitech X-240 Speaker System I would say for the overall sound quality that I was quite impressed. Games sounded good and movies and music sounded pristine. The Ipod had some difficulties but nothing that was a real prob...
0%
thinkcomputers.org
Updated:
2011-10-03 23:33:45
A while ago we took a look at the X-540 speaker system from Logitech. It proved to be a good 5.1 system for a retail price of $99. Today we will be looking at Logitechs 2.1 speaker system in the X-series, the X-240. It features a down-firing subwoofer...
Good Easy Setup, Control Pod, Produces a lot of sound, MP3 player cradle...
Bad Distortion occurs sooner than on other systems, MP3 player cradle is flimsy, A lot of subwoofer adjustment is needed when listening to different types of music...
Bottom line Logitech has provided a great 2.1 system for consumers looking to save some money. At $50 these speakers are a good deal and come with a lot of features that other 2.1 systems dont have, but as I always say you get what you pay for. The speakers can...
80%
pcmag.com
Updated:
2011-10-03 23:33:45
Sometimes even the best companies falter. Logitech, with its new X-240 2.1 speaker system, is a perfect example of this. Although the $50 speakers certainly deliver decent sound quality considering their modest price, they have some seriously annoyin...
Good Inexpensive. Decent sound quality for price. Respectable bass.
Bad Speakers hum when connected to PC. Hardwired cables make a mess. Cant swap out cables. Clumsy player dock.
Bottom line It is hard to find a pair of 2.1 speakers for $50 that sound great, and the Logitech X-240s confirm that with mediocre performance...
50%
techgage.com
Updated:
2011-10-03 23:33:45
At the 2007 CES, one product announcement set the PC audio industry on its ear. That announcement was made by Razer, who demonstrated an intriguing, oddly-styled 2.1 powered speaker system co-developed with THX, Ltd and touting a host of innovative te...
Good Very affordable, Decent sound quality for the price, Intelligent electronics, Integrated music player stand is a thoughtful inclusion...
Bad Not particularly detailed reproduction, Limited bass output, Cheap-feeling construction...
Bottom line With the launch of the X-540 5.1 speaker system, Logitech declared war on the $100 price category, serving up an attractive multichannel speaker system with a straightforward, cost-cutting design that could still hang with the competition in terms of...
70%
Brand Image Article code product Stock Price from
Logitech X-540 speaker set 70 W Black 5.1 channels 7.4 W Logitech X-540 speaker set 70 W Black 5.1 channels 7.4 W
(show image)
123772 X-540 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)