location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 40 1/2.5" 4 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9695A004 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60468
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon Digital IXUS 40 1/2.5" 4 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 3.6x
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Canon Digital IXUS 40 1/2.5" 4 MP CCD Silver :
The short editorial description of Canon Digital IXUS 40 1/2.5" 4 MP CCD Silver

Digital IXUS 40
More>>>
Canon Digital IXUS 40 1/2.5" 4 MP CCD Silver:
The official marketing text of Canon Digital IXUS 40 1/2.5" 4 MP CCD Silver as supplied by the manufacturer

4.0 Megapixel sensor
UA lens for ultra slim body & 3x optical zoom
Extra large 2.0" LCD screen
Long VGA movie clips at 30fps
DIGIC II and iSAPS
9-point AiAF
6 scene modes
PictBridge/Canon Direct Print compatible
Print/Share button
CANON iMAGE GATEWAY

Power with style

Resolve and design
The 4.0 Megapixel sensor on the Digital IXUS 40 is ideal for prints up to A3 size. One secret behind the super sleek and slim body is a new UA (ultra-high refractive index aspherical) 3x optical zoom lens, which delivers outstanding, uncompromising image fidelity in an incredibly compact size.

Big screen movies
The large, high-definition 2.0" LCD screen allows immediate review of images and playback of very long high quality 30 fps VGA movie clips with sound (recording of up to 1GB movie files possible). You can even shoot up to 60 sec of fast QVGA action at 60 fps for slow motion review.

Enviable technology
Canon's DIGIC II processor links all key camera functions and includes a dedicated movie processor, driving fast auto-focus, outstanding camera performance and quick start-up times. Highly complex image processing algorithms necessary to deliver superb image quality are handled fast and efficiently to keep you ready for the next shot and to allow for rapid, smooth continuous shooting.

Make a scene
iSAPS instantly analyses the scene and makes adjustments even before the shutter release is pressed. It optimises exposure, white balance and auto-focus settings in every shooting situation for consistently brilliant results. Six scene modes help you create great results with confidence in tricky shooting conditions, while a fully automatic 9-point AiAF system gets even off centre subjects sharply in focus.

Instant print
Connect the camera to any PictBridge compatible photo printer, push the Print/Share button and within seconds, you'll be holding a full colour print - it's that simple. When connected to a Canon SELPHY CP series printer, you can even print handy ID photo prints.

Sharing shots
Canon's comprehensive ZoomBrowser EX (for Windows) and ImageBrowser (for Macintosh) software is provided for editing and retouching shots and movies, managing and laying out albums as well as creating slide shows. Then compile your own online gallery with 100MB of free space on the CANON iMAGE GATEWAY** for sharing with friends and family.

Optional extras
An All Weather Case will keep you shooting while snorkelling, skiing, surfing and having general outdoor fun. Back inside, keep your Digital IXUS good as new with an optional, snug fitting Canon Soft Case

Short summary description Canon Digital IXUS 40 1/2.5" 4 MP CCD Silver:
This short summary of the Canon Digital IXUS 40 1/2.5" 4 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Digital IXUS 40, 4 MP, 1/2.5", CCD, 3x, 4.59 oz (130 g), Silver

Long summary description Canon Digital IXUS 40 1/2.5" 4 MP CCD Silver:
This is an auto-generated long summary of Canon Digital IXUS 40 1/2.5" 4 MP CCD Silver based on the first three specs of the first five spec groups.

Canon Digital IXUS 40. Megapixel: 4 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 3.6x, Focal length range: 5.8 - 17.4 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2". Viewfinder type: Optical. PictBridge. Weight: 4.59 oz (130 g). Product color: Silver

Picture quality
Image sensor size *
1/2.5"
Megapixel *
4 MP
Sensor type *
CCD
Lens system
Optical zoom *
3x
Digital zoom *
3.6x
Focal length range
5.8 - 17.4 mm
Focusing
Focus adjustment *
Auto
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity
50, 100, 200, 400, Auto
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Red-eye reduction
Flash range (wide)
19.7 - 137.8" (0.5 - 3.5 m)
Flash range (tele)
19.7 - 78.7" (0.5 - 2 m)
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Memory
Compatible memory cards *
sd
Display
Display *
LCD
Display diagonal *
2"
Display resolution (numeric)
18000 pixels
Viewfinder
Viewfinder type
Optical
Ports & interfaces
PictBridge *
Yes
Ports & interfaces
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Children, Night, Party (indoor), Portrait, Underwater
Photo effects *
Black&White, Neutral, Sepia, Vivid
Self-timer delay *
2 s
Design
Product color *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
3.39" (86 mm)
Depth
0.815" (20.7 mm)
Height
2.09" (53 mm)
Weight
4.59 oz (130 g)
Packaging content
Bundled software
ZoomBrowser EX ImageBrowser PhotoStitch ArcSoft PhotoImpression ArcSoft VideoImpression
Other features
Video capability
Yes
Lens focal range
f/2.8 – f/4.9
Lens system
6/5
Focal length (35mm film equivalent)
1.38 - 4.13" (35 - 105 mm)
Compatible operating systems
Windows 98SE/Me/2000/XP Mac OS X 10.1.5 - 10.3
Digital SLR
No
Country Distributor
United Kingdom 1 distributor(s)