location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL MK991 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MK991
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MK991
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121418
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:39:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL MK991 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Cyan, Magenta, Yellow
  • - Brand compatibility: DELL
  • - 1 pc(s)
Long product name DELL MK991 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow :
The short editorial description of DELL MK991 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow

Cartridge for 926/ V305
More>>>
DELL MK991 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:
The official marketing text of DELL MK991 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow as supplied by the manufacturer

The Standard Capacity Color Print Cartridge from Dell™ is specifically designed for the Dell Printers. It produces high-resolution printouts with colorful images and sharp text. It features microscopic ink-drop size for incredible clarity and detail. The cartridge supports Dell's Ink Management System™ for low ink detection and easy online ordering.

- Produces high-resolution printouts with colorful images and sharp text
- Microscopic ink-drop size provides incredible clarity and detail
- This Standard Capacity Color Cartridge is compatible with the following series Dell Printers: 926 / V305

Short summary description DELL MK991 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:
This short summary of the DELL MK991 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

DELL MK991, Cyan, Magenta, Yellow, Pigment-based ink, 1 pc(s)

Long summary description DELL MK991 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:
This is an auto-generated long summary of DELL MK991 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

DELL MK991. Colour ink type: Pigment-based ink, Printing colors: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
926, V305, V305w
Quantity per pack *
1 pc(s)
Features
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Cyan, Magenta, Yellow
Brand compatibility *
DELL
Color
Yes
Brand Image Article code product Stock Price from
DELL 592-10212 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow DELL 592-10212 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow
(show image)
592-10212 592-10212
DELL 592-10210 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow DELL 592-10210 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow
(show image)
592-10210 592-10210
DELL MK992 ink cartridge Original Black DELL MK992 ink cartridge Original Black
(show image)
MK992 MK992
DELL MK993 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow DELL MK993 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow
(show image)
MK993 MK993
DELL M4646 ink cartridge Original Cyan, Magenta, Yellow DELL M4646 ink cartridge Original Cyan, Magenta, Yellow
(show image)
M4646 M4646
DELL J5566 ink cartridge Original Black DELL J5566 ink cartridge Original Black
(show image)
J5566 J5566
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)