Long product name Adobe Creative Suite 2 Standard (NL) Win32, CLP-C 4.5 Level 4 Dutch
:
Creative Suite 2 Standard (NL) Win32, CLP-C 4.5 Level 4
The short editorial description of Adobe Creative Suite 2 Standard (NL) Win32, CLP-C 4.5 Level 4 Dutch
Creative Suite 2 Standard (NL) Win32, CLP-C 4.5 Level 4
More>>>
Short summary description Adobe Creative Suite 2 Standard (NL) Win32, CLP-C 4.5 Level 4 Dutch:
This short summary of the Adobe Creative Suite 2 Standard (NL) Win32, CLP-C 4.5 Level 4 Dutch data-sheet is auto-generated and uses the product title and the first six key specs.
Adobe Creative Suite 2 Standard (NL) Win32, CLP-C 4.5 Level 4, Dutch, PC, CD, Intel Pentium III, Microsoft Windows 2000 SP4, Windows XP SP 1/2, 2000 MB
Long summary description Adobe Creative Suite 2 Standard (NL) Win32, CLP-C 4.5 Level 4 Dutch:
This is an auto-generated long summary of Adobe Creative Suite 2 Standard (NL) Win32, CLP-C 4.5 Level 4 Dutch based on the first three specs of the first five spec groups.
Adobe Creative Suite 2 Standard (NL) Win32, CLP-C 4.5 Level 4. Language version: Dutch, Platform: PC, Media types supported: CD. Minimum processor: Intel Pentium III, Compatible operating systems: Microsoft Windows 2000 SP4, Windows XP SP 1/2, Minimum storage drive space: 2000 MB