location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington PilotMouse Optical Pro mouse USB Type-A + PS/2 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PilotMouse Optical Pro
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
72128
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107214
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2022 11:29:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Kensington PilotMouse Optical Pro mouse USB Type-A + PS/2 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Optical 800 DPI
  • - USB Type-A + PS/2
  • - Buttons quantity: 5
Long product name Kensington PilotMouse Optical Pro mouse USB Type-A + PS/2 800 DPI :
The short editorial description of Kensington PilotMouse Optical Pro mouse USB Type-A + PS/2 800 DPI

PilotMouse Optical Pro
More>>>
Kensington PilotMouse Optical Pro mouse USB Type-A + PS/2 800 DPI:
The official marketing text of Kensington PilotMouse Optical Pro mouse USB Type-A + PS/2 800 DPI as supplied by the manufacturer

-Five button mouse with a scroll wheel
-Flexible rubber grips for maximum comfort
-DiamondEye optical technology for unmatched acceleration control and ultra-high speed tracking
-USB and PS/2
-Compatible with Windows 95, 98, ME, 2000 or XP. Mac OSX or later
-Righthand users only
-5 Year Warranty

Short summary description Kensington PilotMouse Optical Pro mouse USB Type-A + PS/2 800 DPI:
This short summary of the Kensington PilotMouse Optical Pro mouse USB Type-A + PS/2 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington PilotMouse Optical Pro, Optical, USB Type-A + PS/2, 800 DPI

Long summary description Kensington PilotMouse Optical Pro mouse USB Type-A + PS/2 800 DPI:
This is an auto-generated long summary of Kensington PilotMouse Optical Pro mouse USB Type-A + PS/2 800 DPI based on the first three specs of the first five spec groups.

Kensington PilotMouse Optical Pro. Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Movement resolution: 800 DPI, Buttons quantity: 5

Mouse
Device interface *
USB Type-A + PS/2
Movement detection technology *
Optical
Movement resolution *
800 DPI
Buttons quantity *
5
System requirements
Mac operating systems supported
Yes
Packaging data
Bundled software
MouseWorks
Other features
Compatibility
PC
Special features
Scrolling wheel
Compatible operating systems
-Microsoft Windows 95, 98, ME, 2000, XP -Mac OSX +
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:30:04
Uk has collected 1 expert review for Kensington PilotMouse Optical Pro mouse USB Type-A + PS/2 800 DPI and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Source Review comments Score
schwarztech.us
Updated:
2017-03-01 08:30:04
A few months ago, we reviewed Kensington’s Expert Mouse, a $100 trackball, that has easily become one of our favorite input devices. Unfortunately, not everyone wants to spend that much on something like that, no matter how good it is, so we decided...
100%
Brand Image Article code product Stock Price from
Kensington PilotMouse Optical mouse USB Type-A + PS/2 800 DPI Kensington PilotMouse Optical mouse USB Type-A + PS/2 800 DPI
(show image)
72127 PilotMouse Optical
Kensington PilotMouse Optical Pro Wireless mouse RF Wireless 800 DPI Kensington PilotMouse Optical Pro Wireless mouse RF Wireless 800 DPI
(show image)
72129 PilotMouse Optical Pro Wireless