location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Imation 8mm Data Tape 170 m Mammoth Blank data tape 0.315" (8 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Imation Check ‘Imation’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8mm Data Tape 170 m Mammoth
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41262 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0051122412622 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Imation: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10303
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Imation 8mm Data Tape 170 m Mammoth Blank data tape 0.315" (8 mm) :
The short editorial description of Imation 8mm Data Tape 170 m Mammoth Blank data tape 0.315" (8 mm)

Imation 8mm Data Tape 170 m Mammoth 20/40Gb
More>>>
Short summary description Imation 8mm Data Tape 170 m Mammoth Blank data tape 0.315" (8 mm):
This short summary of the Imation 8mm Data Tape 170 m Mammoth Blank data tape 0.315" (8 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

Imation 8mm Data Tape 170 m Mammoth, Blank data tape, 40 GB, 20.000 pass(es), 30 year(s), White, Exabyte Mammoth drives

Long summary description Imation 8mm Data Tape 170 m Mammoth Blank data tape 0.315" (8 mm):
This is an auto-generated long summary of Imation 8mm Data Tape 170 m Mammoth Blank data tape 0.315" (8 mm) based on the first three specs of the first five spec groups.

Imation 8mm Data Tape 170 m Mammoth. Product type: Blank data tape, Compressed capacity: 40 GB, Tape durability: 20.000 pass(es). Transfer rate: 6 MB/s. Tape size: 0.315" (8 mm), Tape length: 6692.9" (170 m). Dimensions (WxDxH): 3.7 x 0.598 x 2.5" (93.9 x 15.2 x 63.5 mm), Total storage capacity: 20 GB

Brand Image Article code product Stock Price from
Imation

Imation 8mm Data Tape D8-112 Blank data tape 0.315" (8 mm)
(show image)
40858 8mm Data Tape D8-112 0.00
(excl. VAT)
0 (incl. VAT)
Imation

Imation 8mm Data Tape D8-160 Blank data tape 0.315" (8 mm)
(show image)
45386 8mm Data Tape D8-160 0.00
(excl. VAT)
0 (incl. VAT)