Belkin logo

Belkin 3 BTN W SCROLL WHEEL mouse USB Type-A + PS/2 Optical

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47674
Info modified on:
01 Jul 2022, 11:29:53
Long product name Belkin 3 BTN W SCROLL WHEEL mouse USB Type-A + PS/2 Optical:

3 BTN MOUSE W SCROLL WHEEL USB IN (NMS)

Short summary description Belkin 3 BTN W SCROLL WHEEL mouse USB Type-A + PS/2 Optical:

Belkin 3 BTN MOUSE W SCROLL WHEEL, Optical, USB Type-A + PS/2, White

Long summary description Belkin 3 BTN W SCROLL WHEEL mouse USB Type-A + PS/2 Optical:

Belkin 3 BTN MOUSE W SCROLL WHEEL. Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Buttons quantity: 3. Product color: White

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.