Wacom logo

Wacom Intuos INTUOS2 A3 USB TABLET CAD graphic tablet 2540 lpi 18 x 12.5" (457.2 x 316.8 mm)

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20761
Info modified on:
07 Mar 2024, 15:34:52
Long product name Wacom Intuos INTUOS2 A3 USB TABLET CAD graphic tablet 2540 lpi 18 x 12.5" (457.2 x 316.8 mm):

INTUOS2 A3 USB TABLET CAD IN (NMS)

Short summary description Wacom Intuos INTUOS2 A3 USB TABLET CAD graphic tablet 2540 lpi 18 x 12.5" (457.2 x 316.8 mm):

Wacom Intuos INTUOS2 A3 USB TABLET CAD, 2540 lpi, 18 x 12.5" (457.2 x 316.8 mm), USB, 0.394" (1 cm), Microsoft Windows 95/98, Apple MacOS 8.5.1, Microsoft Windows 2000 / NT4.0, Microsoft Windows..., Driver CD-ROM (driver, manual, PenTools 3.0 in English, French, German, Spanish, Italian) Painter...

Long summary description Wacom Intuos INTUOS2 A3 USB TABLET CAD graphic tablet 2540 lpi 18 x 12.5" (457.2 x 316.8 mm):

Wacom Intuos INTUOS2 A3 USB TABLET CAD. Resolution: 2540 lpi, Working area: 18 x 12.5" (457.2 x 316.8 mm), Device interface: USB. Compatible operating systems: Microsoft Windows 95/98, Apple MacOS 8.5.1, Microsoft Windows 2000 / NT4.0, Microsoft Windows.... Bundled software: Driver CD-ROM (driver, manual, PenTools 3.0 in English, French, German, Spanish, Italian) Painter.... Dimensions (WxDxH): 24.3 x 17.5 x 1.46" (616 x 445.5 x 37 mm), Minimum system requirements: Windows: PC running Windows98 or later, CD-ROM drive, tablet driver version 4.30 and available...

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.