location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic DMC-FX 07 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMC-FX 07
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-FX07
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26190
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Panasonic DMC-FX 07 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Image stabilizer
  • - Optical zoom: 3x Digital zoom: 4x
  • - Built-in microphone Voice recording PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Panasonic DMC-FX 07 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver :
The short editorial description of Panasonic DMC-FX 07 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver

DMC-FX07 with 5 megapixels to capture greater detail, 3x Optical Zoom to get you closer without reduced definition, Leica DC Vario Elmarit Lens, Large 2.5 inch LCD Monitor
More>>>
Short summary description Panasonic DMC-FX 07 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver:
This short summary of the Panasonic DMC-FX 07 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic DMC-FX 07, 5 MP, 2560 x 1920 pixels, 1/2.5", CCD, 3x, Silver

Long summary description Panasonic DMC-FX 07 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver:
This is an auto-generated long summary of Panasonic DMC-FX 07 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver based on the first three specs of the first five spec groups.

Panasonic DMC-FX 07. Megapixel: 5 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 2560 x 1920 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 5.8 - 17.4 mm. Display diagonal: 2.5". Internal memory: 16 MB. PictBridge. Weight: 4.76 oz (135 g). Product color: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 10:23:17
Uk has collected 10 expert reviews for Panasonic DMC-FX 07 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-08 17:05:44
While it does offer some nifty features, the FX07 produces noisy pictures no quite on par with other competing models.
Good Good colour representation, Nice continuous shot mode...
Bad Noisy pictures, Poor sharpness The Final Word While it does offer some nifty features, the FX07 produces noisy pictures no quite on par with other competing models.
Bottom line While it does offer some nifty features, the FX07 produces noisy pictures no quite on par with other competing models.
60%
photoreview.com.au
Updated:
2011-11-08 17:05:45
Panasonics new DMC-FX07 is a minor upgrade to the DMC-FX01 model with slightly higher resolution (7.2 megapixels vs 6.0 on the FX01) and a marginally smaller and lighter body. The lens is the same in both models but the FX07 boasts the new Venus Engin...
80%
photographyblog.com
Updated:
2011-09-23 10:23:00
The new Panasonic DMC-FX07 takes over from its predecessor, the FX01, as the smallest digital camera in the world with a 28mm wide-angle digital zoom lens. The FX07 offers a 28-102mm, 3.6x zoom lens in a stylish and ultra-compact metal body. The Pana...
Bottom line The Panasonic Lumix DMC-FX07 is is best described as an incremental upgrade of an already appealing camera, which doesnt really add anything of great significance, but also thankfully doesnt have any detrimental effects either. The upgrade to a 7 me...
80%
steves-digicams.com
Updated:
2014-09-05 05:02:19
One of several new "FX" series Lumix cameras for 2006, the DMC-FX07 is a sleek and very pocketable 7-megapixel camera that features a high-quality Leica 3.6x optical zoom, Panasonic’s MEGA Optical Image Stabilization as well as Intelligent ISO Contr...
0%