location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington PilotMouse Optical mouse USB Type-A + PS/2 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PilotMouse Optical
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
72127
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 200624
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2022 11:29:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Kensington PilotMouse Optical mouse USB Type-A + PS/2 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Optical 800 DPI
  • - USB Type-A + PS/2
  • - Buttons quantity: 3
  • - 72" (1.83 m)
Guarantee: PilotMouse Optical is backed by the Kensington 5-Year Warranty
Long product name Kensington PilotMouse Optical mouse USB Type-A + PS/2 800 DPI :
The short editorial description of Kensington PilotMouse Optical mouse USB Type-A + PS/2 800 DPI

PilotMouse Optical
More>>>
Kensington PilotMouse Optical mouse USB Type-A + PS/2 800 DPI:
The official marketing text of Kensington PilotMouse Optical mouse USB Type-A + PS/2 800 DPI as supplied by the manufacturer

- Three button mouse with a scroll wheel
- Flexible rubber grips for maximum comfort
- DiamondEye optical technology for unmatched acceleration control and ultra-high speed tracking
- USB and PS/2
- Compatible with Windows 95, 98, ME, 2000 or XP. Mac OS X or later

Short summary description Kensington PilotMouse Optical mouse USB Type-A + PS/2 800 DPI:
This short summary of the Kensington PilotMouse Optical mouse USB Type-A + PS/2 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington PilotMouse Optical, Optical, USB Type-A + PS/2, 800 DPI

Long summary description Kensington PilotMouse Optical mouse USB Type-A + PS/2 800 DPI:
This is an auto-generated long summary of Kensington PilotMouse Optical mouse USB Type-A + PS/2 800 DPI based on the first three specs of the first five spec groups.

Kensington PilotMouse Optical. Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Movement resolution: 800 DPI, Buttons quantity: 3

Mouse
Device interface *
USB Type-A + PS/2
Movement detection technology *
Optical
Movement resolution *
800 DPI
Scroll
Yes
Buttons quantity *
3
Ergonomics
Cable length
72" (1.83 m)
System requirements
Mac operating systems supported
Yes
Other features
Compatibility
PC, Mac
Special features
DiamondEye optical technology
Compatible operating systems
Apple MacOS X 10.1.5, Microsoft Windows 98/ME/NT/2000/XP
Brand Image Article code product Stock Price from
Kensington PilotMouse Optical Pro mouse USB Type-A + PS/2 800 DPI Kensington PilotMouse Optical Pro mouse USB Type-A + PS/2 800 DPI
(show image)
72128 PilotMouse Optical Pro
Kensington PilotMouse Optical Pro Wireless mouse RF Wireless 800 DPI Kensington PilotMouse Optical Pro Wireless mouse RF Wireless 800 DPI
(show image)
72129 PilotMouse Optical Pro Wireless
Acco

Acco ValuMouse Wireless mouse IrDA Optical
(show image)
19422 ValuMouse Wireless 0.00
(excl. VAT)
0 (incl. VAT)
Acco

Acco PocketMouse™ Pro Wireless 2Btn Scroll mouse RF Wireless Optical 800 DPI
(show image)
72117 PocketMouse™ Pro Wireless 2Btn Scroll 0.00
(excl. VAT)
0 (incl. VAT)
Acco

Acco •in•a•Box® Optical USB/PS2 mouse USB Type-A
(show image)
72123 Mouse•in•a•Box® Optical USB/PS2 0.00
(excl. VAT)
0 (incl. VAT)
Acco

Acco ValuMouse Scroll 2Btn USB PS2 mouse USB Type-A + PS/2 Mechanical
(show image)
19420 ValuMouse Scroll 2Btn USB PS2 0.00
(excl. VAT)
0 (incl. VAT)
Kensington VALUMOUSE WIRELESS mouse USB Type-A + PS/2 Kensington VALUMOUSE WIRELESS mouse USB Type-A + PS/2
(show image)
19422 VALUMOUSE WIRELESS
Kensington PocketMouse Pro Wireless mouse RF Wireless Optical 800 DPI Kensington PocketMouse Pro Wireless mouse RF Wireless Optical 800 DPI
(show image)
72117 PocketMouse Pro Wireless
Kensington PocketMouse Pro mouse USB Type-A Optical Kensington PocketMouse Pro mouse USB Type-A Optical
(show image)
72116 PocketMouse Pro
Acco

Acco Pocketmouse Pro Optical 2Btn USB mouse USB Type-A
(show image)
72116 Pocketmouse Pro Optical 2Btn USB 0.00
(excl. VAT)
0 (incl. VAT)