location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys WRT54G wireless router Fast Ethernet Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WRT54G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WRT54G
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 217598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Linksys WRT54G wireless router Fast Ethernet Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, Blue
  • - 802.11g
  • - Fast Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
Long product name Linksys WRT54G wireless router Fast Ethernet Black, Blue :
The short editorial description of Linksys WRT54G wireless router Fast Ethernet Black, Blue

10/100Mbps, 4x RJ-45, 802.11b/g
More>>>
Linksys WRT54G wireless router Fast Ethernet Black, Blue:
The official marketing text of Linksys WRT54G wireless router Fast Ethernet Black, Blue as supplied by the manufacturer

Wireless-G is the upcoming 54Mbps wireless networking standard that's almost five times as fast as the widely deployed Wireless-B (802.11b) products found in homes, businesses, and public wireless hotspots around the country — but since they share the same 2.4GHz radio band, Wireless-G devices can also interoperate with existing 11Mbps Wireless-B equipment.
Since both standards are built in, you can protect your investment in existing 802.11b infrastructure, and migrate to the new screaming fast Wireless-G standard as your needs grow.

The Linksys Wireless-G Broadband Router is really three devices in one box. First, there's the Wireless Access Point, which lets you connect Wireless-G or Wireless-B devices to the network. There's also a built-in 4-port full-duplex 10/100 Switch to connect your wired-Ethernet devices. Connect four PCs directly, or daisy-chain out to more hubs and switches to create as big a network as you need. Finally, the Router function ties it all together and lets your whole network share a high-speed cable or DSL Internet connection, files, and other resources such as printers and hard disk storage space.

To protect your data and privacy, the Wireless-G Broadband Router can encode all wireless transmissions using 128-bit WEP encryption, and also supports industrial-strength Wi-Fi Protected Access™ (WPA) wireless security. The Router protects your PC from most known Internet attacks with a powerful Stateful Packet Inspection firewall. It can also serve as a DHCP Server, supports VPN pass-through, and can be configured to filter internal users' access to the Internet. And even with all this power, set up is a snap with the web browser-based configuration utility.

With the Linksys Wireless-G Broadband Router at the center of your home or office network, you can share a high-speed Internet connection, files, printers, and multi-player games with the flexibility, speed, and security you need!

Verified Linksys products have been tested with Intel® Centrino™ Mobile Technology for compatibility and interoperability, further enhancing your wireless experience.

Short summary description Linksys WRT54G wireless router Fast Ethernet Black, Blue:
This short summary of the Linksys WRT54G wireless router Fast Ethernet Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys WRT54G, 802.11g, Ethernet LAN, Black, Blue

Long summary description Linksys WRT54G wireless router Fast Ethernet Black, Blue:
This is an auto-generated long summary of Linksys WRT54G wireless router Fast Ethernet Black, Blue based on the first three specs of the first five spec groups.

Linksys WRT54G. Top Wi-Fi standard: 802.11g, Wi-Fi standards: 802.11b, 802.11g, Channels quantity: 13 channels. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3U. Security algorithms: 128-bit WEP. Switching protocols: Ethernet, Routing protocols: RIP-1, RIP-2, Data link protocols: IEEE 802.11b, IEEE 802.11g. Product color: Black, Blue, LED indicators: WLAN

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Top Wi-Fi standard *
802.11g
Wi-Fi standards
802.11b, 802.11g
Channels quantity
13 channels
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3U
Full duplex
Yes
Supports ISDN connection
No
Mobile network
3G
No
4G
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
Security
Security algorithms
128-bit WEP
Firewall
Yes
Filtering
Yes
MAC address filtering
Yes
Protocols
DHCP server
Yes
Switching protocols
Ethernet
Routing protocols
RIP-1, RIP-2
Data link protocols
IEEE 802.11b, IEEE 802.11g
Supported network protocols
TCP/IP, IPX/SPX, PPTP, NetBEUI/NetBIOS, IPSec
Design
Product color
Black, Blue
LED indicators
WLAN
Antenna
Antenna design *
External
Antenna gain level (max)
18 dBi
Antennas quantity
2
Features
Certification
FCC, IC-03, CE, Wi-Fi (802.11b, 802.11g), WPA
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 85%
System requirements
Minimum processor
200 MHz
Minimum RAM
64 MB
Weight & dimensions
Width
7.32" (186 mm)
Depth
6.06" (154 mm)
Height
1.89" (48 mm)
Weight
11.2 oz (317 g)
Other features
Mobile network connection
No
Bandwidth (first)
2.4 GHz
I/O ports
5x10/ 100RJ- 45
Non-operating relative humidity (non-condensing)
5 - 90%
Rack mounting
No
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:15:44
Uk has collected 7 expert reviews for Linksys WRT54G wireless router Fast Ethernet Black, Blue and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
pocket-lint.com
Updated:
2011-10-03 23:15:43
It installs it works and it’s a cheap bestseller, only hardwire firewall fans or those wanting faster than 512K need to look elsewhere for a starter kit.
70%
zdnet.co.uk
Updated:
2011-10-03 23:15:43
The low-cost WRT54G delivers reasonably high throughput. But it has a relatively short operating range, and its poor performance with 802.11b devices sits poorly with claims of backward compatibility.
68%
techarp.com
Updated:
2011-10-03 23:15:43
Linksys WRT54G Wireless-G Broadband RouterLinksys appears to have done a very good job with the WRT54G. The packaging is top-notch, and it comes with all the basic components you need to get up and running quickly. Aesthetically, the router is very ple...
0%
pcmag.com
Updated:
2011-10-03 23:15:43
The Linksys WRT54G is a good-performing product with a solid feature set. It will not disappoint those looking for an entry-l Specs: Device Type: Router, Wireless Specification: 802.11g...
80%
Brand Image Article code product Stock Price from
3com

3com 3CRWER300-73-ME wireless router
(show image)
3CRWER300-73-ME 3CRWER300-73-ME 0.00
(excl. VAT)
0 (incl. VAT)
Edimax

Edimax BR-6304Wg wireless router
(show image)
BR-6304WG BR-6304Wg 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin N wireless router
(show image)
F5D8233DF4 N Wireless Router 0.00
(excl. VAT)
0 (incl. VAT)
Edimax

Edimax BR-6204Wg wireless router Fast Ethernet White
(show image)
BR-6204WG BR-6204Wg 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com 3CRWER200-75-ME wireless router
(show image)
3CRWER200-75-ME 3CRWER200-75-ME 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com 3CRWER100-75-ME wireless router
(show image)
3CRWER100-75-ME 3CRWER100-75-ME 0.00
(excl. VAT)
0 (incl. VAT)