location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Single Weight Matte Paper A3+ printing paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singleweight Matte Paper, DIN A3+, 120g/m², 100 Sheets
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041909
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133943
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 18:29:15
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson Single Weight Matte Paper A3+ printing paper :
The short editorial description of Epson Single Weight Matte Paper A3+ printing paper

Epson Single Weight Matte Paper, A3+, 100 Sheets
More>>>
Epson Single Weight Matte Paper A3+ printing paper:
The official marketing text of Epson Single Weight Matte Paper A3+ printing paper as supplied by the manufacturer

Single Weight Matte Paper (SWMP), Cut sheets in size A3+ (100 sheets).

Short summary description Epson Single Weight Matte Paper A3+ printing paper:
This short summary of the Epson Single Weight Matte Paper A3+ printing paper data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Single Weight Matte Paper A3+, 120 gsm, 4.03 lbs (1.83 kg), 13.4" (340 mm), 19.5" (495 mm), 0.787" (20 mm), 4.76 lbs (2.16 kg)

Long summary description Epson Single Weight Matte Paper A3+ printing paper:
This is an auto-generated long summary of Epson Single Weight Matte Paper A3+ printing paper based on the first three specs of the first five spec groups.

Epson Single Weight Matte Paper A3+. Media weight: 120 gsm, Weight: 4.03 lbs (1.83 kg). Package width: 13.4" (340 mm), Package depth: 19.5" (495 mm), Package height: 0.787" (20 mm). Pallet width (UK): 39.4" (100 cm), Pallet length (UK): 47.2" (120 cm), Pallet height (UK): 56.7" (144 cm). Quantity per pallet: 240 pc(s), Dimensions (WxDxH): 13 x 19 x 1.1" (329 x 483 x 28 mm), Media sheets per package: 100 sheets

Features
Media weight *
120 gsm
Weight
4.03 lbs (1.83 kg)
Weight & dimensions
Package width
13.4" (340 mm)
Package depth
19.5" (495 mm)
Package height
0.787" (20 mm)
Package weight
4.76 lbs (2.16 kg)
Logistics data
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
56.7" (144 cm)
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
56.7" (144 cm)
Quantity per pallet (UK)
300 pc(s)
Logistics data
Quantity per pallet layer
40 pc(s)
Quantity per pallet layer (UK)
50 pc(s)
Master (outer) case width
14.6" (370 mm)
Master (outer) case length
20.1" (510 mm)
Master (outer) case height
9.45" (240 mm)
Master (outer) case weight
0.818 oz (23.2 g)
Quantity per master (outer) case
10 pc(s)
Other features
Quantity per pallet
240 pc(s)
Dimensions (WxDxH)
13 x 19 x 1.1" (329 x 483 x 28 mm)
Media sheets per package
100 sheets
Media size (1 slide)
A3+
Country of origin
Japan
Quantity per pack
1 pc(s)