location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Glossy Photo Paper A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Glossy Photo Paper, 100 x 150 mm, 225g/m², 100 Sheets
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S042046
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946328058
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104320
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Aug 2023 11:02:09
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson Glossy Photo Paper A4 :
The short editorial description of Epson Glossy Photo Paper A4

Glossy Photo Paper A4 50 sheets
More>>>
Epson Glossy Photo Paper A4:
The official marketing text of Epson Glossy Photo Paper A4 as supplied by the manufacturer

This affordable resin coated paper will provide you with good look and feel of traditional glossy photo. Priced to match your everyday photo printing needs

Short summary description Epson Glossy Photo Paper A4:
This short summary of the Epson Glossy Photo Paper A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Glossy Photo Paper A4, 1 pc(s), 4.33" (110 mm), 6.1" (155 mm), 1.18" (30 mm), 15.5 oz (440 g), 39.4" (100 cm)

Long summary description Epson Glossy Photo Paper A4:
This is an auto-generated long summary of Epson Glossy Photo Paper A4 based on the first three specs of the first five spec groups.

Epson Glossy Photo Paper A4. Quantity per pack: 1 pc(s), Package width: 4.33" (110 mm), Package depth: 6.1" (155 mm). Pallet width (UK): 39.4" (100 cm), Pallet length (UK): 47.2" (120 cm), Pallet height (UK): 28.7" (73 cm). Dimensions (WxDxH): 9.06 x 12.6 x 13" (230 x 320 x 330 mm), Media size (1 slide): A4, Media sheets per package: 50 sheets

Packaging data
Quantity per pack
1 pc(s)
Package width
4.33" (110 mm)
Package depth
6.1" (155 mm)
Package height
1.18" (30 mm)
Package weight
15.5 oz (440 g)
Logistics data
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
28.7" (73 cm)
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
28.7" (73 cm)
Quantity per pallet
720 pc(s)
Quantity per pallet (UK)
1120 pc(s)
Logistics data
Quantity per pallet layer
180 pc(s)
Quantity per pallet layer (UK)
280 pc(s)
Master (outer) case width
4.92" (125 mm)
Master (outer) case length
6.54" (166 mm)
Master (outer) case height
7.17" (182 mm)
Master (outer) case weight
0.0847 oz (2.4 g)
Quantity per master (outer) case
5 pc(s)
Minimum order quantity
5 pc(s)
Other features
Dimensions (WxDxH)
9.06 x 12.6 x 13" (230 x 320 x 330 mm)
Media size (1 slide)
A4
Media sheets per package
50 sheets
Country of origin
Japan