location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark RS-232C Serial / Parallel 1284-C Interface Card interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RS-232C Serial / Parallel 1284-C Interface Card
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11K4019 show
Show alternative article codes used in the online market place
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41644
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:41:07
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lexmark RS-232C Serial / Parallel 1284-C Interface Card interface cards/adapter :
The short editorial description of Lexmark RS-232C Serial / Parallel 1284-C Interface Card interface cards/adapter

RS-232C Serial / Parallel 1284-C Interface Card
More>>>
Lexmark RS-232C Serial / Parallel 1284-C Interface Card interface cards/adapter:
The official marketing text of Lexmark RS-232C Serial / Parallel 1284-C Interface Card interface cards/adapter as supplied by the manufacturer

Printer Firmware version required: For Lexmark T520, T522, T620, T622 - 541.019 or later For Lexmark W820 - 611.019 or later Configuration settings for the serial interface are available using the Serial Opt Menu from the printer's operator panel. Baud rates from 1200 to 115.2K are supported. Baud rates:1200, 2400, 4800, 9600, 19.2K, 38.4K, 57.6K and 115.2K 7 bit or 8 data bits Parity - Odd, Even, None, Ignore Start and Stop Bits DSR/DTR Data Flow control with DTR pacing, DTR/DSR, XON/XOFF, XON/XOFF/DTR, or XON/XOFF/DTR/DSR flow control protocols indicates factory defaults It is recommended that a Lexmark RS-232 serial cable (P/N 1038693) be used to avoid compatibility problems. RS-422 is not supported. See the Technical Reference for more information about the serial and parallel interfaces.
The RS-232C Serial /Parallel 1284-C Interface Card installs into the printer's PCI-based, Internal Solutions Port. It supports a standard RS-232C interface using a 25-pin D-shell female connector and a parallel 1284-C compliant interface using a 36-pin D-shell female, bi-directional connector.
The RS-232C Serial/Parallel 1284-C Interface Card is for use with all models of the Lexmark C750, C910, C912, T520, T522, T620, T622, W812 and W820 printers that have an open slot.

Short summary description Lexmark RS-232C Serial / Parallel 1284-C Interface Card interface cards/adapter:
This short summary of the Lexmark RS-232C Serial / Parallel 1284-C Interface Card interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark RS-232C Serial / Parallel 1284-C Interface Card, Serial, 115 Mbit/s, Wired

Long summary description Lexmark RS-232C Serial / Parallel 1284-C Interface Card interface cards/adapter:
This is an auto-generated long summary of Lexmark RS-232C Serial / Parallel 1284-C Interface Card interface cards/adapter based on the first three specs of the first five spec groups.

Lexmark RS-232C Serial / Parallel 1284-C Interface Card. Host interface: Serial. Data transfer rate: 115 Mbit/s, Connectivity technology: Wired

Ports & interfaces
Host interface *
Serial
Serial ports quantity
1
Parallel ports quantity
1
Other features
Data transfer rate
115 Mbit/s
Connectivity technology
Wired
Country Distributor
United Kingdom 1 distributor(s)