location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2210m computer monitor 21.5" 1920 x 1080 pixels Full HD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2210m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WB988AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962687963 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 190021
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:25:41
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 24 Jan 2013
Product end of life date
Bullet Points HP 2210m computer monitor 21.5" 1920 x 1080 pixels Full HD
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 21.5"
  • - Full HD 1920 x 1080 pixels 16:9
  • - 2.5 ms 300 cd/m² 1000:1
  • - 56 W
Long product name HP 2210m computer monitor 21.5" 1920 x 1080 pixels Full HD :
The short editorial description of HP 2210m computer monitor 21.5" 1920 x 1080 pixels Full HD

HP 2210m 21.5 inch Diagonal LCD Monitor
More>>>
Short summary description HP 2210m computer monitor 21.5" 1920 x 1080 pixels Full HD:
This short summary of the HP 2210m computer monitor 21.5" 1920 x 1080 pixels Full HD data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2210m, 21.5", 1920 x 1080 pixels, Full HD, LCD, 2.5 ms

Long summary description HP 2210m computer monitor 21.5" 1920 x 1080 pixels Full HD:
This is an auto-generated long summary of HP 2210m computer monitor 21.5" 1920 x 1080 pixels Full HD based on the first three specs of the first five spec groups.

HP 2210m. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 2.5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s)

Display
Display diagonal *
21.5"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
2.5 ms
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
40000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Pixel pitch
0.00977 x 0.00977" (0.248 x 0.248 mm)
3D
No
Performance
Windows operating systems supported
Yes
Multimedia
Number of speakers
2
RMS rated power
4 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDMI *
Yes
Ports & interfaces
HDMI ports quantity
1
HDCP
Yes
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
LED indicators
Power
Power
Power consumption (typical) *
56 W
Power consumption (standby) *
2 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
21.1" (535.3 mm)
Depth (with stand)
7.87" (199.9 mm)
Height (with stand)
15.4" (392 mm)
Weight (without stand)
12.2 lbs (5.52 kg)
Other features
Country of origin
China
Display
LCD
TV tuner integrated
No
Certification
ETL, FCC, MPR-II, NOM, CE, CISPR, VCCI, C-tick, BSMI, CCC, KCC, NOM, GOST
Thin Client
Thin client installed
No