location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U322-010 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 120.1" (3.05 m) USB A USB B Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U322-010 USB 3.2 Gen 1 SuperSpeed Device Cable (A to B M/M), 10 ft. (3.05 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U322-010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332158062 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153747
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:41:34
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U322-010 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 120.1" (3.05 m) USB A USB B Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 10-ft. (3.05 m) SuperSpeed USB 3.2 Gen 1 A-B Cable
  • - 10 times faster than USB 2.0, with transfer rates up to 5 Gbps
Guarantee: Lifetime limited
Long product name Tripp Lite U322-010 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 120.1" (3.05 m) USB A USB B Blue :
The short editorial description of Tripp Lite U322-010 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 120.1" (3.05 m) USB A USB B Blue

USB 3.2 Gen 1 SuperSpeed Device Cable (A to B M/M), 10 ft. (3.05 m)
More>>>
Tripp Lite U322-010 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 120.1" (3.05 m) USB A USB B Blue:
The official marketing text of Tripp Lite U322-010 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 120.1" (3.05 m) USB A USB B Blue as supplied by the manufacturer

10-ft. (3.05 m) USB 3.2 Gen 1 SuperSpeed Cable
SuperSpeed USB is 10 times faster than Hi-Speed USB, with transfer rates up to 5 Gbps.
SuperSpeed USB is a Sync-N-Go technology that minimizes user wait-time.
SuperSpeed USB will provide Optimized Power Efficiency...No device polling and lower active and idle power requirements.
SuperSpeed USB is backwards compatible with USB 2.0. Devices interoperate with USB 2.0 platforms. Hosts support USB 2.0 legacy devices.

Short summary description Tripp Lite U322-010 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 120.1" (3.05 m) USB A USB B Blue:
This short summary of the Tripp Lite U322-010 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 120.1" (3.05 m) USB A USB B Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U322-010, 120.1" (3.05 m), USB A, USB B, USB 3.2 Gen 1 (3.1 Gen 1), Male/Male, Blue

Long summary description Tripp Lite U322-010 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 120.1" (3.05 m) USB A USB B Blue:
This is an auto-generated long summary of Tripp Lite U322-010 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 120.1" (3.05 m) USB A USB B Blue based on the first three specs of the first five spec groups.

Tripp Lite U322-010. Cable length: 120.1" (3.05 m). Connector 1: USB A, Connector 2: USB B, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Connector gender: Male/Male, Maximum data transfer rate: 5 Gbit/s, Product color: Blue

Features
USB version *
USB 3.2 Gen 1 (3.1 Gen 1)
Connector 1 *
USB A
Connector 2 *
USB B
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Maximum data transfer rate
5000 Mbit/s
Maximum data transfer rate
5 Gbit/s
Product color *
Blue
Weight & dimensions
Cable length *
120.1" (3.05 m)
Packaging data
Package width
9" (228.6 mm)
Packaging data
Package depth
0.5" (12.7 mm)
Package height
7" (177.8 mm)
Package weight
4.59 oz (130 g)
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332158069
Master (outer) case width
13.8" (350.5 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
15.8" (401.3 mm)
Master (outer) case weight
2.87 lbs (1.3 kg)
Country of origin
Vietnam
Other features
Compliance certificates
RoHS
Brand Image Article code product Stock Price from
Tripp Lite U330F-10M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 393.7" (10 m) USB A Black, Gray Tripp Lite U330F-10M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 393.7" (10 m) USB A Black, Gray
(show image)
U330F-10M-G1 U330F-10M-G1 USB 3.2 Gen 1 CL3-Rated Fiber Active Optical Cable (AOC) - Extension/Repeater, A M/F, Black, 10 m (33 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U330F-50M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1968.5" (50 m) USB A Black, Gray Tripp Lite U330F-50M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1968.5" (50 m) USB A Black, Gray
(show image)
U330F-50M-G1 U330F-50M-G1 USB 3.2 Gen 1 CL3-Rated Fiber Active Optical Cable (AOC) - Extension/Repeater, A M/F, Black, 50 m (164 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U330F-30M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1181.1" (30 m) USB A Black, Gray Tripp Lite U330F-30M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1181.1" (30 m) USB A Black, Gray
(show image)
U330F-30M-G1 U330F-30M-G1 USB 3.2 Gen 1 CL3-Rated Fiber Active Optical Cable (AOC) - Extension/Repeater, A M/F, Black, 30 m (98 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U330F-20M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 787.4" (20 m) USB A Black, Gray Tripp Lite U330F-20M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 787.4" (20 m) USB A Black, Gray
(show image)
U330F-20M-G1 U330F-20M-G1 USB 3.2 Gen 1 CL3-Rated Fiber Active Optical Cable (AOC) - Extension/Repeater, A M/F, Black, 20 m (65 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U330F-15M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 590.6" (15 m) USB A Black, Gray Tripp Lite U330F-15M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 590.6" (15 m) USB A Black, Gray
(show image)
U330F-15M-G1 U330F-15M-G1 USB 3.2 Gen 1 CL3-Rated Fiber Active Optical Cable (AOC) - Extension/Repeater, A M/F, Black, 15 m (49 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U324-016 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 192.1" (4.88 m) USB A Blue Tripp Lite U324-016 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 192.1" (4.88 m) USB A Blue
(show image)
U324-016 U324-016 USB 3.0 SuperSpeed Extension Cable (A M/F), Blue, 16 ft. (4.88 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U422-006 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB C USB B Black Tripp Lite U422-006 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB C USB B Black
(show image)
U422-006 USB Type-C to USB Type-B Cable - 5 Gbps, USB-C (3.1) to USB-B (3.0), M/M, Thunderbolt 3, 1.83 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U325-003 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 36" (0.914 m) USB A Black Tripp Lite U325-003 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 36" (0.914 m) USB A Black
(show image)
U325-003 USB 3.0 SuperSpeed A/A Cable for USB 3.0 All-in-One Keystone/Panel Mount Couplers (M/M), Black, 0.91 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U324-006-DSK2 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB A 2 x USB A Black Tripp Lite U324-006-DSK2 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB A 2 x USB A Black
(show image)
U324-006-DSK2 U324-006-DSK2 2-Port USB 3.0 SuperSpeed Desktop Extension Cable A (M/2xF), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U324-006-DSK1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB A Black Tripp Lite U324-006-DSK1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB A Black
(show image)
U324-006-DSK1 U324-006-DSK1 1-Port USB 3.0 SuperSpeed Desktop Extension Cable (A M/F), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)