Tripp Lite logo

Tripp Lite U227-FT3-R interface hub White

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117681
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
1-year limited warranty
Long product name Tripp Lite U227-FT3-R interface hub White:

3-port USB 2.0 Hi-Speed with File Transfer Function

Tripp Lite U227-FT3-R interface hub White:

Tripp Lite's U227-FT3-R is a 3-port USB 2.0 hub, that can also be used to transfer files from one computer to another, via their USB ports. Plug and Play...no software to load. Use as a hub only, or attach the USB to mini USB cable to create transfer link. Quickly and easily exchange photos, music, movies, applications, and other files between the two computers. Flashing LED's let you know when the file transfer functions are in use.

- 3-Port USB 2.0 Hub with File Transfer capability
- Plug and Play - no software to load
- Transfer files from Laptop to PC
- Windows 2000 / XP / Vista / 7 / 8 Compatible

Short summary description Tripp Lite U227-FT3-R interface hub White:

Tripp Lite U227-FT3-R, USB 2.0, White, USB, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64,..., USB

Long summary description Tripp Lite U227-FT3-R interface hub White:

Tripp Lite U227-FT3-R. Hub interfaces: USB 2.0. Product color: White. Power source type: USB. Windows operating systems supported: Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64,.... Cables included: USB

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.