location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite TLP66NET surge protector Gray 6 AC outlet(s) 120 V 72" (1.83 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Protect It! 6-Outlet Surge Protector, 6-ft. Cord, 1080 Joules, Ethernet Protection, Safety Covers
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLP66NET
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78979
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 06:00:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite TLP66NET surge protector Gray 6 AC outlet(s) 120 V 72" (1.83 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1080 J 6 AC outlet(s) NEMA 5–15R 120 V
  • - Clamping voltage: 150 V Cable length: 72" (1.83 m)
  • - EMI/RFI noise filtering 40 dB
  • - Gray Plastic
  • - Network
Guarantee: Lifetime limited warranty
Long product name Tripp Lite TLP66NET surge protector Gray 6 AC outlet(s) 120 V 72" (1.83 m) :
The short editorial description of Tripp Lite TLP66NET surge protector Gray 6 AC outlet(s) 120 V 72" (1.83 m)

Protect It! 6-Outlet Surge Protector, 6-ft. Cord, 1080 Joules, Ethernet Protection, Safety Covers
More>>>
Tripp Lite TLP66NET surge protector Gray 6 AC outlet(s) 120 V 72" (1.83 m):
The official marketing text of Tripp Lite TLP66NET surge protector Gray 6 AC outlet(s) 120 V 72" (1.83 m) as supplied by the manufacturer

Tripp Lite's TLP66NET surge suppressor has 6 outlets, a 6-ft. cord and diagnostic LEDs. The unit has a surge suppression rating of 1080 joules to handle the strongest surges. Built-in RJ45 jacks prevent surges from damaging your network equipment (6-ft network cable included). $25,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only).
- 6 outlets with integrated child safety covers
- 6ft cord
- Built-in RJ45 jacks prevent surges from damaging your network equipment (6ft. network cable included)
- Surge suppression rating: 1080 joules
- EMI/RFI noise filtering
- Can accommodate up to 2 transformers without blocking remaining outlets
- Diagnostic LEDs indicate protection present & ground present
- Keyhole supports for wall mounting
- Lighted power switch
- $25,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only)

Short summary description Tripp Lite TLP66NET surge protector Gray 6 AC outlet(s) 120 V 72" (1.83 m):
This short summary of the Tripp Lite TLP66NET surge protector Gray 6 AC outlet(s) 120 V 72" (1.83 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite TLP66NET, 1080 J, 6 AC outlet(s), NEMA 5–15R, 120 V, 60 Hz, 15 A

Long summary description Tripp Lite TLP66NET surge protector Gray 6 AC outlet(s) 120 V 72" (1.83 m):
This is an auto-generated long summary of Tripp Lite TLP66NET surge protector Gray 6 AC outlet(s) 120 V 72" (1.83 m) based on the first three specs of the first five spec groups.

Tripp Lite TLP66NET. Surge energy rating: 1080 J, AC outlets quantity: 6 AC outlet(s), AC outlet types: NEMA 5–15R. Power plug: NEMA 5–15P. Product color: Gray, Material: Plastic, EMI/RFI noise filtering: 40 dB. Cable length: 72" (1.83 m), Weight: 21.2 oz (600 g), Width: 4.23" (107.4 mm). Certification: UL1449, UL1363, cUL, IEEE 587 A&B

Power
Surge energy rating *
1080 J
AC outlets quantity *
6 AC outlet(s)
AC outlet types *
NEMA 5–15R
Nominal input voltage *
120 V
AC input frequency
60 Hz
Nominal current output
15 A
Clamping voltage
150 V
Ports & interfaces
Power plug
NEMA 5–15P
Ethernet LAN (RJ-45) ports
2
Features
Product color *
Gray
Material
Plastic
EMI/RFI noise filtering
Yes
EMI/RFI noise filtering
40 dB
Response time
0.000001 ms
Wall mountable
Yes
Surge protection features
Network
Features
On/off switch
Yes
Technical details
Weight (imperial)
1.32 lbs
Output power description
1800 W
Cable color
Gray
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Weight
21.2 oz (600 g)
Cable length *
72" (1.83 m)
Width
4.23" (107.4 mm)
Depth
8.29" (210.6 mm)
Height
1.5" (38.1 mm)
Certificates
Certification
UL1449, UL1363, cUL, IEEE 587 A&B
Indication
LED indicators
Yes
Packaging content
Cables included
LAN (RJ-45)
Brand Image Article code product Stock Price from
Tripp Lite TLP31SAT surge protector Black 3 AC outlet(s) 120 V Tripp Lite TLP31SAT surge protector Black 3 AC outlet(s) 120 V
(show image)
TLP31SAT Protect It! Surge Protector with 3 Outlets (2-fixed, 1-rotating), Direct Plug-In, 1080 Joules, Coax/Ethernet Protection 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP606RNET surge protector Black 6 AC outlet(s) 120 V 72" (1.83 m) Tripp Lite TLP606RNET surge protector Black 6 AC outlet(s) 120 V 72" (1.83 m)
(show image)
TLP606RNET Protect It! Surge Protector with 6 Outlets (2-fixed, 4-rotatable), 6-ft. Cord, 1440 Joules, Tel/Modem/Coax Protection 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP1208SAT surge protector Black 12 AC outlet(s) 120 V 94.5" (2.4 m) Tripp Lite TLP1208SAT surge protector Black 12 AC outlet(s) 120 V 94.5" (2.4 m)
(show image)
TLP1208SAT Protect It! 12-Outlet Surge Protector, 8-ft. Cord, 2880 Joules, Tel/Modem/Coaxial/Ethernet Protection 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP82MASF surge protector Black 8 AC outlet(s) 230 V 78.7" (2 m) Tripp Lite TLP82MASF surge protector Black 8 AC outlet(s) 230 V 78.7" (2 m)
(show image)
TLP82MASF Protect It! 230V Surge Protector with 8 French/Belgian Outlets, French Plug, 1140 Joules, Tel/Coax Protection 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP82F surge protector Black 8 AC outlet(s) 230 V 78.7" (2 m) Tripp Lite TLP82F surge protector Black 8 AC outlet(s) 230 V 78.7" (2 m)
(show image)
TLP82F Protect It! 230V Surge Protector with 8 French/Belgian Outlets, French Plug, 2280 Joules 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP61F surge protector Gray 6 AC outlet(s) 230 V 78.7" (2 m) Tripp Lite TLP61F surge protector Gray 6 AC outlet(s) 230 V 78.7" (2 m)
(show image)
TLP61F Protect It! 230V Surge Protector with 6 French/Belgian Outlets, 2M Cord, 1140 Joules, French plug 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP2USBD surge protector Black 2 AC outlet(s) 230 V 13" (0.33 m) Tripp Lite TLP2USBD surge protector Black 2 AC outlet(s) 230 V 13" (0.33 m)
(show image)
TLP2USBD Protect It! 230V Surge Protector with 2 Type F Outlets, 0.33M Cord, 380 Joules, German plug 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP82D surge protector Black 8 AC outlet(s) 230 V 78.7" (2 m) Tripp Lite TLP82D surge protector Black 8 AC outlet(s) 230 V 78.7" (2 m)
(show image)
TLP82D Protect It! 230V Surge Protector with 8 Schuko Type F Outlets, German Plug, 2280 Joules 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP51D surge protector Gray 5 AC outlet(s) 220-250 V 35.8" (0.91 m) Tripp Lite TLP51D surge protector Gray 5 AC outlet(s) 220-250 V 35.8" (0.91 m)
(show image)
TLP51D Protect It! 230V Surge Protector with 5Schuko Type F Outlets, 1M Cord, 280 Joules, German plug, Diagnostic LED 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP74TG surge protector Gray 7 AC outlet(s) 120 V 48" (1.22 m) Tripp Lite TLP74TG surge protector Gray 7 AC outlet(s) 120 V 48" (1.22 m)
(show image)
TLP74TG Eco-Surge 7-Outlet, Surge Protector, 4-ft Cord, 1400 Joules, Timer-Controlled 0.00
(excl. VAT)
0 (incl. VAT)