location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SV1631DUSBUK KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16 Port 1U Rackmount USB KVM Switch Kit with OSD and Cables
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV1631DUSBUK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030840828 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 228255
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 14:41:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com SV1631DUSBUK KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Video port type: VGA
  • - 1920 x 1440 pixels
Guarantee: 3 Year Warranty
Long product name StarTech.com SV1631DUSBUK KVM switch Black :
The short editorial description of StarTech.com SV1631DUSBUK KVM switch Black

16 Port 1U Rackmount USB KVM Switch Kit with OSD and Cables
More>>>
StarTech.com SV1631DUSBUK KVM switch Black:
The official marketing text of StarTech.com SV1631DUSBUK KVM switch Black as supplied by the manufacturer

A complete 16-port USB KVM kit, including all necessary cables and accessories
The SV1631DUSBUK 16 Port 1U Rack Mount USB KVM Switch Kit with OSD and Cables offers a well-appointed KVM switch that includes all of the cables and accessories required to connect to 16 servers or PCs right out of the box, making setup convenient and simple.
The USB KVM delivers a dependable computer management tool that allows you to control up to 16 USB-connected computers from a single keyboard, mouse and display, providing maximum control through hotkey command-based switching or front panel push-buttons, with the added configurability and convenience of an On-Screen Display.
A suitable addition to server room operations, the 16-port switch can be rackmounted into 1U of cabinet space and can be cascaded with multiple KVM switches to enable control of up to 136 computers from this single switch.
Backed by a StarTech.com 3-year warranty and free lifetime technical support.
The StarTech.com Advantage
- For simple setup, the KVM cables to connect all 16 ports to servers and PCs are included in the box
- Maximum compatibility with USB keyboard and mouse combos, and wireless setups; this unique KVM extracts the keyboard strokes from the USB connection ensuring your setup will work flawlessly
- Rugged rack mountable metal chassis allows for versatility and durability in almost any environment

Short summary description StarTech.com SV1631DUSBUK KVM switch Black:
This short summary of the StarTech.com SV1631DUSBUK KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SV1631DUSBUK, 1920 x 1440 pixels, Black

Long summary description StarTech.com SV1631DUSBUK KVM switch Black:
This is an auto-generated long summary of StarTech.com SV1631DUSBUK KVM switch Black based on the first three specs of the first five spec groups.

StarTech.com SV1631DUSBUK. Video port type: VGA. Maximum resolution: 1920 x 1440 pixels. Product color: Black, LED indicators: Power. Weight: 6.83 lbs (3.1 kg). Package width: 10.4" (263 mm), Package depth: 23.3" (593 mm), Package height: 4.72" (120 mm)

Ports & interfaces
Video port type *
VGA
USB 2.0 ports quantity
2
Performance
Maximum resolution *
1920 x 1440 pixels
Design
Product color *
Black
LED indicators
Power
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Weight
6.83 lbs (3.1 kg)
Packaging data
Package width
10.4" (263 mm)
Package depth
23.3" (593 mm)
Package height
4.72" (120 mm)
Package weight
13.4 lbs (6.06 kg)
Packaging content
Cables included
VGA
Other features
Connectivity technology
Wired
Dimensions (WxDxH)
21.3 x 7.09 x 1.77" (540 x 180 x 45 mm)
Ports quantity
16
Logistics data
Harmonized System (HS) code
85176200
Brand Image Article code product Stock Price from
StarTech.com SV831DUSBU KVM switch Rack mounting Black StarTech.com SV831DUSBU KVM switch Rack mounting Black
(show image)
SV831DUSBU 8 Port 1U Rackmount USB KVM Switch with OSD 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SV431DUSBU KVM switch Rack mounting Black StarTech.com SV431DUSBU KVM switch Rack mounting Black
(show image)
SV431DUSBU 4 Port 1U Rackmount USB KVM Switch with OSD 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SV1631DUSBU KVM switch Rack mounting Black StarTech.com SV1631DUSBU KVM switch Rack mounting Black
(show image)
SV1631DUSBU 16 Port 1U Rackmount USB KVM Switch with OSD 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SV831DUSBAU KVM switch Rack mounting Black StarTech.com SV831DUSBAU KVM switch Rack mounting Black
(show image)
SV831DUSBAU 8 Port Rackmount USB VGA KVM Switch w/ Audio (Audio Cables Included) 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 8-Port Digital over IP KVM switch Black StarTech.com 8-Port Digital over IP KVM switch Black
(show image)
SV841HDIE 8 Port Rackmount USB PS/2 Digital IP KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 16-Port Digital over IP KVM switch StarTech.com 16-Port Digital over IP KVM switch
(show image)
SV1641HDIE 16 Port Rackmount USB PS/2 Digital IP KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com StarView KVM switch Rack mounting StarTech.com StarView KVM switch Rack mounting
(show image)
SV1631HD StarView KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)